EN
  • EN
  • DE

DMN3009LFV-7

Part No DMN3009LFV-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 60A POWERDI3333
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 30 V 60A (Tc) 2W (Ta) Surface Mount PowerDI3333-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerDI3333-8
Family Name DMN3009
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868977-DMN3009LFV-7
Ultra Librarian 3D Model Ultra Librarian DMN3009LFV-7 CAD Model

Description

The DMN3009LFV-7 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) from Diodes Incorporated, designed for a wide range of applications. This compact and efficient MOSFET is housed in a small form factor package, making it ideal for space-constrained applications while delivering superior power handling capabilities.

Key Features:

  • Low On-Resistance: The DMN3009LFV-7 boasts an extremely low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Current Capability: With a continuous drain current (ID) rating of up to 7.3A, this MOSFET can handle significant current, making it suitable for high-power applications.
  • High-Speed Switching: The device is optimized for fast switching speeds, which is critical for applications such as power supplies, converters, and motor control circuits.
  • Low Threshold Voltage: The low gate threshold voltage (VGS(th)) allows for the MOSFET to be driven at lower voltages, beneficial for battery-operated devices and low-voltage circuits.
  • RoHS Compliant: The DMN3009LFV-7 is compliant with RoHS standards, making it an environmentally friendly choice for electronic designs.

Applications:

The versatility of the DMN3009LFV-7 allows it to be used in a variety of applications, including:

  • Power Management
  • DC-DC Converters
  • Battery Powered Devices
  • Load Switches
  • Motor Control
  • Computing

Package and Quality:

The DMN3009LFV-7 is available in a compact SOT-23 package, which is not only space-saving but also offers excellent thermal performance. Diodes Incorporated's commitment to quality ensures that each MOSFET meets the highest standards of reliability and performance.

Whether for industrial, commercial, or consumer electronics, the DMN3009LFV-7 from Diodes Incorporated provides designers with a robust, efficient, and reliable solution for their circuit design challenges.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2184 $57.8760
645+ $0.1793 $115.6485
1,000+ $0.1737 $173.7000
1,375+ $0.1681 $231.1375
1,780+ $0.1625 $289.2500
2,380+ $0.1457 $346.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess