EN
  • EN
  • DE
  • IT

DMN31D5L-7

Part No DMN31D5L-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 500MA SOT23 T&R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 30 V 500mA (Ta) 350mW (Ta) Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DMN31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869000-DMN31D5L-7
Ultra Librarian 3D Model Ultra Librarian DMN31D5L-7 CAD Model

Description

Product Overview: DMN31D5L-7 by Diodes Incorporated

The DMN31D5L-7 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated. This MOSFET is engineered to provide efficient power control and switching operations in a wide range of electronic applications.

Key Features

  • Low On-Resistance: The DMN31D5L-7 features a low on-resistance, which ensures minimal power loss during operation, improving overall efficiency and reducing thermal stress on the device.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can operate at high frequencies, making it suitable for power management in modern, high-speed circuit designs.
  • Surface Mount Package: It comes in a compact SOT-23 package, which allows for space-saving designs and is ideal for automated assembly processes.
  • Low Threshold Voltage: The low gate threshold voltage of the DMN31D5L-7 makes it compatible with low-voltage logic signals, expanding its usability in various digital and logic-level circuits.
  • Lead-Free and RoHS Compliant: This product is environmentally friendly, adhering to the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in green products.

Applications

The DMN31D5L-7 MOSFET is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Powered Devices
  • Motor Control Systems
  • Load/Power Switching
  • Portable Electronic Devices

Technical Specifications

With a continuous drain current of 820 mA and a drain-source voltage of 30 V, the DMN31D5L-7 is capable of handling moderate power levels. The device also features a maximum power dissipation of 350 mW, ensuring reliable operation under typical usage conditions.

Conclusion

The DMN31D5L-7 from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient N-Channel MOSFET. Its low on-resistance, high-speed switching capabilities, and compact form factor make it an ideal component for power management and switching applications in a multitude of electronic devices.

You May Also Be Interested in

IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
Vishay
Lowest to $0.3089
ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $7.3127
IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158
IXYS
MOSFET N-CH 75V 120A TO220AB
Need more? Email Us
NEC
Lowest to $1.2018
Infineon Technologies
Lowest to $1.0517

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
920+ $0.0612 $56.3040
1,960+ $0.0572 $112.1120
3,040+ $0.0553 $168.1120
4,360+ $0.0514 $224.1040
5,660+ $0.0495 $280.1700
7,060+ $0.0476 $336.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,234 pieces
MOQ: 920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess