EN
  • EN
  • DE

DMN3731U-7

Part No DMN3731U-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 900MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 30 V 900mA (Ta) 400mW Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DMN3731
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 31-DMN3731U-7CT, DMN3731U-7DI, DMN3731U-7DI-ND, 31-DMN3731U-7TR, 31-DMN3731U-7DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869004-DMN3731U-7
Ultra Librarian 3D Model Ultra Librarian DMN3731U-7 CAD Model

Description

Overview of DMN3731U-7 MOSFET by Diodes Incorporated

The DMN3731U-7 is a high-performance, N-channel enhancement mode MOSFET designed and manufactured by Diodes Incorporated. This field-effect transistor is a versatile component that excels in various applications due to its compact form factor and efficient power handling capabilities.

Key Features

  • Low On-Resistance: The DMN3731U-7 boasts a low on-resistance (RDS(on)), which translates to reduced power loss and improved efficiency when the device is in the 'on' state, making it ideal for power-sensitive applications.
  • High-Speed Switching: Its fast switching characteristics make the DMN3731U-7 suitable for high-speed circuitry, ensuring minimal delay in response times and increased overall performance of the system.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, which is beneficial for low-voltage applications and can help in reducing overall power consumption.
  • Surface-Mount Package: Housed in a small surface-mount package (SOT-23), the DMN3731U-7 is designed for space-constrained applications, providing a compact solution without compromising on power or performance.

Applications

The DMN3731U-7 from Diodes Incorporated is suitable for a wide range of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Controllers
  • Portable Electronic Devices

Electrical Characteristics

With a continuous drain current (ID) of 2.5A, the DMN3731U-7 can handle moderate current loads, making it a reliable choice for both industrial and consumer electronics. The device supports a maximum drain-source voltage (VDSS) of 30V, providing a good margin for a variety of circuit voltages.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMN3731U-7 is no exception. It is designed to meet high reliability standards, ensuring stable performance over its lifespan. The MOSFET is RoHS compliant, adhering to environmental standards and minimizing the use of hazardous substances in electronic components.

Overall, the DMN3731U-7 is a reliable and efficient choice for designers looking to incorporate a robust N-channel MOSFET into their electronic designs.

You May Also Be Interested in

Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0557 $52.7850
120+ $0.8662 $103.9440
180+ $0.8391 $151.0380
250+ $0.8121 $203.0250
320+ $0.7850 $251.2000
430+ $0.7038 $302.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,481 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess