The DMN4010LK3 is a high-performance, N-Channel enhancement mode field-effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This MOSFET is a testament to Diodes Incorporated's commitment to providing energy-efficient and compact solutions for a wide range of power management applications.
Key Features
- Low On-Resistance: The DMN4010LK3 features a low on-resistance of typically 8.5 mΩ, minimizing conduction losses and improving overall efficiency.
- High Continuous Drain Current: With a continuous drain current of 100A, this MOSFET can handle high current applications with ease.
- High Power Dissipation: It has an impressive power dissipation of 3.8W, allowing it to manage higher power levels in applications.
- High Threshold Voltage: The threshold voltage ranges from 1.0V to 2.5V, providing a good margin for logic-level applications.
- Advanced Packaging: The DMN4010LK3 is offered in a DFN3030-8 package, which is known for its small footprint and excellent thermal performance.
Applications
The DMN4010LK3 is suitable for a variety of applications, including:
- DC-DC Converters
- Power Management Functions
- Load Switches
- Battery Management Systems
- Motor Drives
- Computing and Server Applications
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
40V
Gate-Source Voltage (V<sub>GS)
±20V
Continuous Drain Current (I<sub>D)
100A
Power Dissipation (P<sub>D)
3.8W
Operating Temperature Range
-55°C to +150°C
The DMN4010LK3 from Diodes Incorporated represents a reliable and efficient solution for designers looking to optimize their power management systems with a MOSFET that delivers both high performance and space-saving benefits.