EN
  • EN
  • DE

CA3183M

Part No CA3183M
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description High-Voltage Transistor Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1158751-CA3183M
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CA3183M CAD Model

Description

The CA3183M is a high-voltage, high-current transistor array manufactured by Intersil Corporation. Its 'END - OF - LIFE' designation signifies that it is a legacy product no longer in active production. It typically consists of multiple NPN transistors designed for applications requiring high voltage and current handling capabilities. This array was commonly used in circuits requiring multiple switches or drivers.

Applications

  • High-Voltage Display Drivers
  • Relay Drivers
  • Solenoid Drivers
  • Hammer Drivers (in dot-matrix printers)
  • Lamp Drivers

Features

  • Multiple NPN Transistors: Integrates several NPN transistors on a single die.
  • High Voltage Rating: Designed to withstand high voltages, making it suitable for driving high-voltage loads.
  • High Current Capability: Capable of handling significant current levels, suitable for driving inductive loads.
  • Low Saturation Voltage: Provides efficient switching with minimal voltage drop.
  • Package: Typically available in a DIP (Dual In-line Package) for through-hole mounting.
  • Independent Transistors: Each transistor can be used independently, offering design flexibility.

Benefits

  • Space Saving: Integration reduces component count and saves PCB space.
  • Reduced Component Count: Simplifies circuit design and reduces assembly costs.
  • High Reliability: Designed for robust operation in demanding environments.
  • Cost-Effective: Provides a cost-effective solution compared to using discrete high-voltage transistors.
  • Simplified Layout: Reduces the number of external connections, simplifying PCB layout.

Due to its end-of-life status, new designs should consider alternative high-voltage transistor arrays. The CA3183M might be required for maintenance of existing equipment. Refer to the datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess