The DMN4060SVT-7 from Diodes Incorporated is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed for a wide range of applications. This MOSFET features low on-resistance and low gate charge, making it highly efficient for power management tasks. It is housed in a compact SOT-523 package, which is ideal for space-constrained applications.
Key Features
- Low On-Resistance: The DMN4060SVT-7 boasts a very low on-resistance, which minimizes conduction losses and improves overall efficiency.
- High-Speed Switching: With its low gate charge and fast switching capabilities, this MOSFET is suitable for high-speed applications, reducing switching losses.
- Low Threshold Voltage: The device operates at a low threshold voltage, ensuring low-voltage drive capability and further energy savings.
- Surface Mount Package: The SOT-523 package is small and surface-mountable, which is perfect for modern compact electronic designs.
- High Continuous Drain Current: This component supports a high continuous drain current, making it capable of handling higher loads.
Applications
The DMN4060SVT-7 is versatile and can be used in a variety of applications, including:
- Power management for consumer electronics
- DC-DC converters
- Battery management systems
- Load switches
- Motor control circuits
- Computing devices
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
4.2A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
Overall, the DMN4060SVT-7 is an excellent choice for designers looking for a reliable and efficient N-Channel MOSFET that can deliver high performance in a small footprint. Its robustness and versatility make it a valuable component in any power management or switching application.