EN
  • EN
  • DE

DMN6017SK3-13

Part No DMN6017SK3-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHANNEL 60V 43A TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features N-Channel 60 V 43A (Tc) 50W (Tc) Surface Mount TO-252, (D-Pak)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252, (D-Pak)
Family Name DMN6017
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869018-DMN6017SK3-13
Ultra Librarian 3D Model Ultra Librarian DMN6017SK3-13 CAD Model

Description

Product Overview: DMN6017SK3-13 from Diodes Incorporated

The DMN6017SK3-13 is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is part of Diodes Incorporated's extensive range of discrete, analog, and mixed-signal components that cater to a wide array of electronic applications.

Constructed with advanced trench technology, the DMN6017SK3-13 boasts low on-resistance and a high continuous drain current, making it an efficient choice for power management tasks. Its compact form factor is encapsulated in a robust DFN2020-6 (Type D) package, which ensures a minimal footprint on the circuit board while providing excellent thermal performance.

Key Features

  • Low On-Resistance: The device offers a low R<sub>DS(on), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current: With a high I<sub>D rating, this MOSFET can handle significant current, making it suitable for high-power applications.
  • Advanced Trench Technology: Utilizes the latest advancements in MOSFET technology to ensure superior switching performance and reliability.
  • Power Dissipation: Its design allows for excellent power dissipation, ensuring stability and longevity even under demanding conditions.
  • RoHS Compliant: The DMN6017SK3-13 complies with RoHS standards, minimizing the environmental impact by excluding hazardous substances.

Applications

The versatility of the DMN6017SK3-13 allows it to be used in a variety of applications. It is particularly well-suited for:

  • Power supply circuits
  • DC-DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits

With its robust design and high-performance characteristics, the DMN6017SK3-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. Its combination of low on-resistance, high current capability, and small package size makes it an invaluable component in modern electronic devices.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4215 $50.5800
290+ $0.3459 $100.3110
450+ $0.3351 $150.7950
620+ $0.3243 $201.0660
800+ $0.3135 $250.8000
1,070+ $0.2811 $300.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess