EN
  • EN
  • DE

TK5A65W

Part No TK5A65W
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description isc N-Channel MOSFET Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case TO-220F
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757440-TK5A65W
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK5A65W CAD Model

Description

The TK5A65W is a 650V N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications. Its low on-resistance (RDS(on)) minimizes power loss and heat generation, contributing to improved system efficiency and reliability. The MOSFET is available in a through-hole package.

Applications:

  • Power Supplies: Switching power supplies for computers, servers, and consumer electronics.
  • Motor Control: Driving motors in various applications, including industrial equipment and home appliances.
  • Lighting Systems: Electronic ballasts and LED lighting systems.
  • Inverters: Solar inverters and uninterruptible power supplies (UPS).
  • DC-DC Converters: Converting DC voltage levels in various electronic devices.

Features:

  • 650V Drain-Source Voltage (VDS): High voltage rating for demanding applications.
  • Low On-Resistance (RDS(on)): Reduces power loss and heat generation.
  • N-Channel MOSFET: Enhances circuit design flexibility.
  • Through-Hole Package: Easier for prototyping and through-hole PCB assembly.
  • High Avalanche Energy: Robustness against voltage spikes and transients.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation and improves energy efficiency.
  • Reliable Operation: High voltage rating and avalanche energy ensure reliable performance in demanding conditions.
  • Simplified Design: Easy to implement in various power switching circuits.
  • Reduced Heat Generation: Lower power dissipation reduces the need for heat sinks.

The TK5A65W has a continuous drain current (ID) rating of 5A (at a specified case temperature). Its gate threshold voltage (VGS(th)) is typically around 3V. The specific package type and dimensions can be found in the Toshiba datasheet. Additional technical specifications, including gate charge (Qg) and output capacitance (Coss), are available in the official Toshiba documentation for the TK5A65W.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0854 $59.6970
130+ $0.8907 $115.7910
205+ $0.8628 $176.8740
280+ $0.8350 $233.8000
360+ $0.8071 $290.5560
480+ $0.7236 $347.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess