EN
  • EN
  • DE

DMN601DWK

Part No DMN601DWK
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168198-DMN601DWK
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMN601DWK CAD Model

Description

Introducing the DMN601DWK Dual N-Channel Enhancement Mode Field Effect Transistor

The DMN601DWK from Diodes Incorporated is a high-performance, dual N-Channel enhancement mode field effect transistor (MOSFET) designed for power management applications. This compact component is engineered to provide efficient power conversion with its low on-resistance and fast switching capabilities. The DMN601DWK is housed in a small leadless DFN2020-6 (SOT1118) package, making it an ideal choice for space-constrained applications.

Key Features:

  • Low On-Resistance (RDS(on)): The device offers an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency.
  • Dual MOSFET Configuration: This dual N-Channel MOSFET allows for compact circuit designs, reducing the number of components required and simplifying layout.
  • High Continuous Drain Current (ID): The DMN601DWK is capable of supporting a high continuous drain current, making it suitable for demanding applications.
  • Fast Switching Speed: The fast switching speed of the DMN601DWK enables efficient operation at high frequencies, which is critical for modern power supply designs.
  • Low Threshold Voltage (VGS(th)): With a low gate threshold voltage, this MOSFET can be driven at lower voltages, facilitating compatibility with low-voltage logic circuits.
  • Advanced Packaging: The DFN2020-6 (SOT1118) package offers excellent thermal performance and a compact footprint for space-saving designs.

Applications:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control

The DMN601DWK is an excellent choice for designers looking to enhance the efficiency and performance of their power management systems. With its low on-resistance, high current capability, and fast switching speeds, this dual N-Channel MOSFET is well-suited for a variety of applications ranging from consumer electronics to industrial automation. Its compact DFN2020-6 (SOT1118) package ensures that even the most space-sensitive designs can benefit from its superior characteristics. Whether you're designing a power supply, battery management system, or any other application requiring efficient power control, the DMN601DWK from Diodes Incorporated is a reliable and effective solution.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0878 $57.9480
1,615+ $0.0716 $115.6340
2,500+ $0.0693 $173.2500
3,450+ $0.0670 $231.1500
4,465+ $0.0647 $288.8855
5,885+ $0.0589 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess