EN
  • EN
  • DE

DMN601VK

Part No DMN601VK
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168201-DMN601VK
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN601VK CAD Model

Description

Introducing the DMN601VK High-Performance MOSFET by Diodes Incorporated

Diodes Incorporated presents the DMN601VK, a cutting-edge N-Channel enhancement mode Field Effect Transistor (FET) designed for high-efficiency power management applications. This MOSFET is part of Diodes Incorporated's esteemed line of semiconductor products, known for their reliability and performance.

The DMN601VK is built using advanced trench technology to provide excellent RDS(on) and low gate charge. This combination results in a highly efficient, low conduction-loss device that is perfect for a wide range of applications, including load switch, power management, and various other circuits where high efficiency is paramount.

Encased in a compact SOT-23 package, the DMN601VK is designed with space-saving in mind, making it an ideal choice for space-constrained applications. Despite its small size, it does not compromise on power, with the capability to handle continuous drain currents up to several amps, ensuring robust performance for its size.

Key features of the DMN601VK include:

  • Low On-Resistance (RDS(on)): Minimizes on-state losses, which is critical for power efficiency and heat management in electronic devices.
  • Low Gate Threshold Voltage (VGS(th)): Allows for the MOSFET to be easily driven at lower voltages, making it compatible with low-voltage logic levels.
  • High-Speed Switching: The device's fast switching capabilities reduce transition losses and improve overall performance in high-frequency applications.
  • High Continuous Drain Current (ID): Supports a high current throughput, making it suitable for demanding power applications.

The DMN601VK is also characterized by its high thermal performance, which ensures reliability and longevity even under high temperature operating conditions. This, combined with its low power dissipation, makes the DMN601VK an excellent choice for energy-sensitive applications.

Whether you're designing power supplies, DC-DC converters, or looking to enhance the efficiency of your power management designs, the DMN601VK from Diodes Incorporated is a versatile and reliable component that will meet your needs. Its advanced features and compact footprint make it a valuable addition to any high-performance power electronic system.

You May Also Be Interested in

Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess