Introducing the DMN61D8LV N-Channel MOSFET from Diodes Incorporated
The DMN61D8LV is a high-performance N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by the well-known semiconductor company, Diodes Incorporated. This device is a testament to Diodes Incorporated's commitment to providing industry-leading solutions for a wide range of electronic applications. The DMN61D8LV is particularly suitable for high-efficiency power management tasks in compact and energy-sensitive systems.
The DMN61D8LV is fabricated with advanced trench technology, which significantly reduces the on-resistance (RDS(on)) while enhancing the FET's switching performance and thermal efficiency. This results in a device that not only conserves power but also operates reliably even under challenging conditions. The low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, making it compatible with modern microcontroller and logic-level outputs.
Key specifications of the DMN61D8LV include:
- Drain-Source Voltage (VDS): 60V
- Continuous Drain Current (ID): 3.7A
- Pulsed Drain Current (IDM): 14.8A
- Power Dissipation (PD): 1.25W
- RDS(on): 54 mΩ at VGS = 10V
- Low Threshold Voltage (VGS(th))
This MOSFET features a compact SOT-23 package, which makes it an ideal choice for space-constrained applications. It is widely used in power management circuits, load switches, DC-DC converters, and other power-related applications in consumer electronics, portable devices, and industrial systems.
With its low on-resistance, high current handling capability, and minimal gate charge, the DMN61D8LV provides efficient operation and helps in reducing losses in power conversion processes. Designers and engineers can leverage this MOSFET for improving the energy efficiency and thermal performance of their systems.
Diodes Incorporated ensures that the DMN61D8LV meets the highest quality and reliability standards, providing a robust and durable component that can withstand the test of time in a variety of operating environments. Whether you are designing a new power management system or looking to upgrade an existing application, the DMN61D8LV from Diodes Incorporated is a choice you can trust.