The DMN67D8LW-7 is a high-performance, N-channel enhancement mode field-effect transistor (FET) from the esteemed manufacturer, Diodes Incorporated. Designed with precision and functionality in mind, this MOSFET is an excellent choice for a wide range of applications that demand efficiency, reliability, and miniaturization.
Key Features
- Low On-Resistance: The DMN67D8LW-7 boasts a very low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for power management applications.
- High-Speed Switching: This MOSFET is capable of high-speed switching operations, which is essential for modern electronic circuits that require fast switching times to maintain efficiency and performance.
- Low Threshold Voltage: With a low threshold voltage, this device can be easily driven at lower gate voltages, which is beneficial for battery-operated devices and low-voltage applications.
- Surface-Mount Package: The DMN67D8LW-7 comes in a compact SOT-323 package, which is suitable for surface-mount technology (SMT), allowing for efficient use of PCB space and ease of manufacturing.
Applications
The versatility of the DMN67D8LW-7 makes it suitable for a wide variety of applications, including:
- Power Management Circuits
- DC-DC Converters
- Battery Powered Devices
- Load Switches
- Portable Electronics
- Motor Drives
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
410mA
Power Dissipation (P<sub>D)
350mW
On-Resistance (R<sub>DS(on))
1.25Ω @ V<sub>GS = 10V
Operating Temperature Range
-55°C to +150°C
In conclusion, the DMN67D8LW-7 from Diodes Incorporated represents a blend of performance, efficiency, and compact design. It is a reliable choice for engineers and designers seeking a high-quality N-channel MOSFET for their electronic designs.