Introducing the DMNH10H028SPSQ-13 Power MOSFET from Diodes Incorporated
The DMNH10H028SPSQ-13 is a cutting-edge power MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to deliver high-efficiency power management and conversion for a wide range of applications. With its advanced technology and robust features, the DMNH10H028SPSQ-13 is an ideal choice for engineers and designers looking to enhance the performance and reliability of their electronic systems.
Key Features
- Low On-Resistance: The device boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
- High Power Density: Its compact form factor is engineered to provide high power density, making it suitable for space-constrained applications without compromising on performance.
- Fast Switching Speed: The DMNH10H028SPSQ-13 offers fast switching speeds, which helps in minimizing switching losses and is beneficial for high-frequency operations.
- Thermal Management: Enhanced thermal performance is ensured through its design, which aids in maintaining optimal operating temperatures even under high load conditions.
- Robustness: This MOSFET is constructed to withstand harsh environments and is characterized by its high reliability and durability.
Applications
The DMNH10H028SPSQ-13 from Diodes Incorporated is versatile and can be used in a variety of applications such as:
- DC-DC Converters
- Power Supply Units (PSUs)
- Motor Drives
- Battery Management Systems
- Automotive Electronics
- Renewable Energy Systems
Technical Specifications
Some of the technical specifications of the DMNH10H028SPSQ-13 include:
- Drain-Source Voltage (V<sub>DS): 100V
- Continuous Drain Current (I<sub>D): 28A
- Power Dissipation (P<sub>D): 88W
- Operating Temperature Range: -55°C to +150°C
The DMNH10H028SPSQ-13 is available in a PowerDI5SP package, which is known for its small size and low thermal resistance. Diodes Incorporated has ensured that this product meets the highest standards of quality and performance, making it a reliable choice for both new designs and upgrades to existing systems.
For detailed information and data sheets, visit the Diodes Incorporated website or contact their customer support for assistance with integrating the DMNH10H028SPSQ-13 into your next project.