EN
  • EN
  • DE

DMP1012UFDF-7

Part No DMP1012UFDF-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 12.6A/20A 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features P-Channel 12 V 12.6A (Ta), 20A (Tc) 720mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-UDFN Exposed Pad
Case / Package U-DFN2020-6 (Type F)
Family Name DMP1012
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917164-DMP1012UFDF-7
Ultra Librarian 3D Model Ultra Librarian DMP1012UFDF-7 CAD Model

Description

The DMP1012UFDF-7 is a high-performance, P-Channel MOSFET from Diodes Incorporated, designed to deliver efficient power management and switching functionalities in a variety of applications. This MOSFET is a testament to Diodes Incorporated's commitment to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry.

Key Features

  • Voltage Handling: It is capable of handling a drain-source voltage (V<sub>DS) of up to -12V, making it suitable for a range of low voltage applications.
  • Current Capacity: The DMP1012UFDF-7 boasts a continuous drain current (I<sub>D) of -8.4A, ensuring robust performance for high-demand circuits.
  • Low On-Resistance: With an R<sub>DS(on) as low as 28mΩ at V<sub>GS = -4.5V, this MOSFET offers minimal conduction losses, which is crucial for energy-sensitive designs.
  • Power Dissipation: It has a power dissipation of 1.4W, allowing for effective operation without compromising on energy efficiency.
  • Package: The device comes in a compact DFN2020-6 package, which is designed for surface mount technology (SMT) and occupies minimal board space.

Applications

The DMP1012UFDF-7 is versatile and can be used in a wide array of applications such as:

  • Power management modules
  • Load switches
  • Battery management systems
  • DC-DC converters
  • Portable electronic devices

Quality and Reliability

Diodes Incorporated ensures that the DMP1012UFDF-7 meets the highest quality and reliability standards. This product is designed with the latest technology for optimal performance and is rigorously tested to withstand harsh operating conditions. Engineers and designers can confidently integrate this MOSFET into their systems, knowing it will provide reliable operation over its intended lifespan.

Environmental Compliance

Committed to environmental stewardship, Diodes Incorporated has designed the DMP1012UFDF-7 to comply with RoHS standards, minimizing the use of hazardous substances in its construction. This makes the DMP1012UFDF-7 not only a high-performing component but also an environmentally responsible choice for modern electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2291 $50.4020
535+ $0.1880 $100.5800
825+ $0.1821 $150.2325
1,140+ $0.1762 $200.8680
1,470+ $0.1704 $250.4880
1,965+ $0.1528 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,376 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess