The DMP1018UCB9-7 is a high-performance P-Channel enhancement mode MOSFET from Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to deliver efficient power management and control in a variety of applications. Its compact form factor and robust design make it suitable for space-constrained and power-sensitive designs.
Key Features:
- Low On-Resistance: The DMP1018UCB9-7 boasts a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it an ideal choice for power management circuits.
- High Power Dissipation: With a power dissipation of 1.4W, this MOSFET can handle significant power, ensuring reliable operation under a wide range of conditions.
- High Threshold Voltage: A threshold voltage of -0.45V to -1V ensures that the device remains off under small voltage fluctuations, providing a stable operation.
- Advanced Packaging: The DMP1018UCB9-7 comes in a small and leadless DFN2020-6 (Type B) package, offering excellent thermal performance and a small footprint on the PCB.
Applications:
The versatility of the DMP1018UCB9-7 allows it to be used in a wide range of applications, including:
- Power management for portable devices
- Load switches
- Battery management systems
- DC/DC converters
- Reverse polarity protection circuits
Specifications:
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-12V
Gate-Source Voltage (V<sub>GS)
±8V
Continuous Drain Current (I<sub>D)
-5.3A
Power Dissipation (P<sub>D)
1.4W
R<sub>DS(on)
24mΩ @ V<sub>GS = -4.5V
The DMP1018UCB9-7 from Diodes Incorporated represents a reliable and efficient solution for designers looking to optimize their power management systems with a high-quality P-Channel MOSFET.