Product Overview: DMP1022UWS-13
The DMP1022UWS-13 is a cutting-edge P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This high-performance transistor is designed to provide efficient power management and switching with low on-resistance and a minimal footprint, making it an ideal choice for a wide range of applications.
Key Features
- Device Type: P-Channel MOSFET
- Configuration: Single
- V<sub>DS (Drain-Source Voltage): -20V
- I<sub>D (Continuous Drain Current): -3.7A
- R<sub>DS(on) (Static Drain-Source On-Resistance): 65 mΩ at V<sub>GS = -4.5V
- Power Dissipation: 1.25W
- Package: SOT-323
- RoHS: Compliant
Applications
The DMP1022UWS-13 is versatile and can be used in various applications, including but not limited to:
- Load Switches
- Power Management Circuits
- Battery Powered Devices
- DC-DC Converters
- Portable Electronics
Performance and Quality
Diodes Incorporated ensures that the DMP1022UWS-13 meets the highest standards of quality and performance. The device features a low threshold voltage, making it suitable for low voltage applications. Its fast switching speed enhances system efficiency and its small package size allows for compact PCB designs.
Environmental Compliance
The DMP1022UWS-13 is in full compliance with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to reduce the ecological impact of their products.
Conclusion
With its robust performance, compact size, and compliance with environmental standards, the DMP1022UWS-13 from Diodes Incorporated stands out as a superior choice for designers and engineers looking to improve the efficiency and reliability of their electronic systems.