EN
  • EN
  • DE

DMP1081UCB4-7

Part No DMP1081UCB4-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 3A U-WLB1010-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 18 Weeks
Features P-Channel 12 V 3A (Ta), 3.3A (Ta) 820mW (Ta) Surface Mount U-WLB1010-4
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 4-UFBGA, WLBGA
Case / Package U-WLB1010-4
Family Name DMP1081
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number DMP1081UCB4-7DIDKR, DMP1081UCB4-7DITR, DMP1081UCB4-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869047-DMP1081UCB4-7
Ultra Librarian 3D Model Ultra Librarian DMP1081UCB4-7 CAD Model

Description

Introducing the DMP1081UCB4-7 P-Channel Enhancement Mode MOSFET from Diodes Incorporated

Diodes Incorporated presents the DMP1081UCB4-7, a high-performance, P-Channel enhancement mode field-effect transistor (MOSFET) designed for power management solutions across a wide range of applications. This MOSFET is a perfect choice for engineers looking for a device that offers both efficiency and reliability.

The DMP1081UCB4-7 is built on advanced trench technology, which provides superior on-resistance and ensures low gate charge. This results in a device that not only operates efficiently but also offers reduced conduction losses, making it ideal for power-intensive applications where energy savings are crucial.

With a -12V drain-source breakdown voltage (V<sub>DSS) and a -8.6A continuous drain current (I<sub>D), the DMP1081UCB4-7 is well-suited for a variety of applications, including load switch, battery management, and power distribution systems. Its low threshold voltage ensures that it can be driven by low-voltage control signals, making it compatible with modern microcontrollers and logic-level circuits.

The device is housed in a compact PowerDI® 123 package, which offers a small footprint without compromising on thermal performance. This package is optimized for low inductance and low profile, which minimizes parasitic parameters and enhances overall device performance.

Moreover, the DMP1081UCB4-7 features fast switching speeds and a robust body diode, which is capable of handling high pulsed currents. This makes it an excellent choice for applications that require fast and efficient switching, such as DC-DC converters and motor control circuits.

For safety and reliability, the DMP1081UCB4-7 comes with built-in thermal shutdown and overcurrent protection. These features ensure that the device operates within safe parameters, thereby enhancing the longevity of both the MOSFET and the overall system it is part of.

Whether you're designing power supplies, portable devices, or any other power management system, the DMP1081UCB4-7 from Diodes Incorporated provides the performance and reliability needed to create an efficient and durable product.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5735 $51.6150
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess