EN
  • EN
  • DE

SN65LVDS20DRFRG4

Part No SN65LVDS20DRFRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC LVPECL/LVDS REPEAT/XLATR 8SON  /  Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Buffer, ReDriver
Applications LVDS
Input Differential
Output LVDS
Data Rate (Max) 4Gbps
Number of Channels 1
Delay Time 30ns
Voltage - Supply 2.375V ~ 3.6V
Current - Supply 35mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number 65LVDS20
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260941-SN65LVDS20DRFRG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS20DRFRG4 CAD Model

Description

Product Overview: SN65LVDS20DRFRG4

The SN65LVDS20DRFRG4 is a high-speed differential line driver designed and manufactured by Texas Instruments. This device is part of TI's interface ICs, specifically within their LVDS (Low-Voltage Differential Signaling) product line. The SN65LVDS20DRFRG4 is crafted to deliver fast data transmission with low power consumption and reduced electromagnetic interference (EMI), making it an ideal choice for demanding applications that require robust and reliable communication links.

Key Features

  • High-Speed Data Transmission: Capable of operating at signaling rates up to 400 Mbps, the SN65LVDS20DRFRG4 is designed for applications that require high-speed data transfer such as gigabit Ethernet, backplane data communication, and high-resolution video signaling.
  • Low-Voltage Operation: With a typical operating voltage of 3.3V, this device offers a power-efficient solution for system designs, contributing to overall energy savings in electronic equipment.
  • Reduced EMI: The differential signaling employed by the SN65LVDS20DRFRG4 inherently produces less EMI, making it suitable for use in environments where electromagnetic compatibility is a concern.
  • Robustness: The device features a wide common-mode voltage range, providing improved noise immunity and tolerance to ground potential differences between devices, ensuring reliable data transmission even in electrically noisy environments.

Applications

The versatility of the SN65LVDS20DRFRG4 allows it to be used across various industries and applications. It is particularly useful in:

  • Telecommunications infrastructure
  • Networking equipment such as switches and routers
  • High-speed data acquisition systems
  • Industrial control and automation
  • Computer peripherals and high-resolution video displays

Package and Quality

The SN65LVDS20DRFRG4 comes in a VQFN (Very Thin Quad Flat Non-leaded) package, which is designed for space-saving on PCBs and ensures efficient thermal performance. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
Texas Instruments
IC MULTIPLEXER PCIE 4CH 54WQFN
Lowest to $30.5789
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484
Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7001 $51.3009
22+ $4.6771 $102.8962
34+ $4.5309 $154.0506
46+ $4.3847 $201.6962
59+ $4.2386 $250.0774
79+ $3.8001 $300.2079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,046 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess