EN
  • EN
  • DE
  • IT

DMP2004K

Part No DMP2004K
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description P-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168229-DMP2004K
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP2004K CAD Model

Description

Introducing the DMP2004K P-Channel MOSFET from Diodes Incorporated

The DMP2004K is a high-performance P-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to deliver efficient power management and control within electronic circuits, making it an ideal choice for a wide range of applications.

Constructed with advanced trench technology, the DMP2004K boasts a low on-resistance (R<sub>DS(on)) of just 50 mΩ at V<sub>GS = -4.5V, which ensures minimal power loss and heat generation during operation. This feature is particularly beneficial for battery-powered devices where energy efficiency is paramount.

With a continuous drain current (I<sub>D) of -6.5A, the DMP2004K can handle a substantial amount of power, making it suitable for high-load applications. Additionally, the device operates at a maximum junction temperature of 150°C, providing reliable performance even under stressful thermal conditions.

The DMP2004K is housed in a compact SOT-23 package, which is not only space-saving but also offers excellent thermal performance. Its small footprint makes it a perfect fit for portable electronics, power management systems, load switches, and other applications where space is at a premium.

One of the key advantages of the DMP2004K is its low threshold voltage (V<sub>th), which allows it to be driven by low-voltage control signals. This characteristic simplifies the design of power control circuits and enables compatibility with modern microcontrollers and logic devices that operate at lower voltages.

Furthermore, the DMP2004K features fast switching speeds, which is critical for reducing switching losses and improving the efficiency of power conversion systems. This makes the MOSFET an excellent choice for DC-DC converters, motor control circuits, and other applications that require fast and efficient switching.

In summary, the DMP2004K from Diodes Incorporated is a versatile and efficient P-Channel MOSFET that offers low on-resistance, high current handling, and fast switching speeds, all packed into a small SOT-23 package. Whether you're designing power management systems, portable electronics, or any application requiring a high-performance P-Channel MOSFET, the DMP2004K is a reliable and cost-effective solution.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Lowest to $1.2234
Atmel
3-wire Serial EEPROMs 2K (256 x 8 or 128 x 16)
Need more? Email Us
Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041
Shindengen
General Purpose Rectifiers(800V 25A)
Lowest to $0.7554
Rohm Semiconductor
Quad comparator
Lowest to $0.1319
NXP / Nexperia
NPN high-voltage transistors
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
PCA ELECTRONICS INC.
T1/E1 Transformer
Need more? Email Us
ELM-TECH
Dual 400mA LDO Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0763 $64.8550
2,085+ $0.0620 $129.2700
3,195+ $0.0608 $194.2560
4,445+ $0.0582 $258.6990
5,685+ $0.0569 $323.4765
7,695+ $0.0504 $387.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess