The DMP2006UFG-7-55 is a state-of-the-art P-Channel MOSFET designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is engineered for high-efficiency power management applications and offers a compact, reliable solution for a wide range of electronic devices.
Key Features
- Low On-Resistance: The DMP2006UFG-7-55 features a low on-resistance of typically 55 mΩ, which enhances its efficiency and reduces power losses during operation.
- High Power Dissipation: With a power dissipation of 1.25W, this MOSFET can handle significant power levels, making it suitable for demanding applications.
- Threshold Voltage: The device operates at a threshold voltage of -0.45V to -1.0V, providing a wide operating range for various circuit designs.
- Advanced Packaging: Enclosed in a PowerDI®3333-8 package, the DMP2006UFG-7-55 is designed for optimal thermal performance and space-saving on PCBs.
Applications
The versatility of the DMP2006UFG-7-55 allows it to be used in a multitude of applications, including but not limited to:
- Load switches
- Battery management systems
- Power distribution circuits
- DC-DC converters
- Portable electronic devices
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-20V
Continuous Drain Current (I<sub>D)
-6.7A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
In summary, the DMP2006UFG-7-55 from Diodes Incorporated is a high-performance P-Channel MOSFET that offers efficiency, durability, and versatility for modern electronic applications. Its robust design and advanced packaging technology make it a preferred choice for designers looking to optimize their power management systems.