EN
  • EN
  • DE
  • IT

DMP2018LFK-7

Part No DMP2018LFK-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 9.2A 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 9.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Gate-Source Threshold Voltage 1.2V @ 200μA
Max Gate Charge 113nC @ 10V
Max Input Capacitance 4748pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 16 mOhm @ 3.6A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package U-DFN2523-6
Dimension 6-PowerUDFN
Win Source Part Number 014469-DMP2018LFK-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMP2018LFK-7 CAD Model

Description

Introducing the DMP2018LFK-7 P-Channel MOSFET from Diodes Incorporated

The DMP2018LFK-7 is a high-performance P-Channel enhancement mode Field Effect Transistor (FET) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is part of their extensive range of power management devices, tailored for energy-efficient and compact solutions. The DMP2018LFK-7 is an ideal choice for a variety of applications that require a combination of low on-resistance and high switching performance.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (V<sub>DS): -20V
  • Continuous Drain Current (I<sub>D): -6.7A
  • R<sub>DS(on): 25 mΩ at V<sub>GS = -4.5V
  • Power Dissipation (P<sub>D): 1.4W
  • Operating Temperature Range: -55°C to +150°C
  • Package: PowerDI3333-8

Efficiency and Reliability

The DMP2018LFK-7 boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency. This makes it an excellent choice for power management in portable devices where battery life is critical. The device is also characterized by its fast switching speed, reducing losses during the switching process and further improving efficiency.

Applications

With its robust performance characteristics, the DMP2018LFK-7 is suited for a wide array of applications. It is particularly useful in load switch and battery protection circuits, power management for portable electronics, and other applications where a high-performance P-Channel MOSFET is required. Its compact PowerDI3333-8 package makes it suitable for space-constrained applications, ensuring that it can be integrated into the most demanding of designs.

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The DMP2018LFK-7 is backed by the company's rigorous testing and reliability standards. Additionally, customers can rely on Diodes Incorporated's comprehensive technical support to assist with integration, ensuring a smooth design-in process for product development.

Whether you're developing power management systems for consumer electronics, industrial controls, or portable devices, the DMP2018LFK-7 from Diodes Incorporated is a solid choice that combines efficiency, reliability, and performance in a compact package.

You May Also Be Interested in

Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.9035
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268
Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $15.9010
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
ON Semiconductor
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 200V 6A DPAK
Lowest to $0.7800
ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1695
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5281 $58.0910
260+ $0.4333 $112.6580
405+ $0.4198 $170.0190
555+ $0.4062 $225.4410
715+ $0.3927 $280.7805
955+ $0.3521 $336.2555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess