Product Overview: DMP2021UFDE-13 from Diodes Incorporated
The DMP2021UFDE-13 is a cutting-edge P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This high-performance transistor is designed for power management applications and is particularly suited for compact and energy-efficient designs. With its ultra-small DFN2020 package, it offers a minimal footprint on the PCB, making it an ideal choice for space-constrained applications.
Key Features
- Low On-Resistance: The device boasts a low on-resistance of typically 8.4 mΩ at VGS = -4.5V, which ensures efficient power handling and minimizes losses during operation.
- High Power Dissipation: With a power dissipation of 3.1W, this MOSFET can handle a significant amount of power, making it suitable for demanding applications.
- Advanced Technology: Utilizing the latest advancements in semiconductor technology, the DMP2021UFDE-13 provides improved performance and reliability.
- Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and RoHS compliant, reducing its environmental impact.
Applications
The DMP2021UFDE-13 is versatile and can be used in a wide range of applications. It is particularly well-suited for:
- Load Switches
- Battery Management Systems
- Power Distribution Circuits
- DC/DC Converters
- Portable Devices
Quality and Reliability
Diodes Incorporated places a strong emphasis on quality and reliability. The DMP2021UFDE-13 is produced in state-of-the-art facilities, ensuring that each component meets the highest standards of performance and durability. Customers can trust in the consistent quality and support that Diodes Incorporated provides with each product.
Technical Specifications
Parameter
Value
Drain-Source Voltage (VDS)
-20V
Gate-Source Voltage (VGS)
±8V
Continuous Drain Current (ID)
-6.3A
Power Dissipation (PD)
3.1W
Package
DFN2020
Whether you're designing power-efficient portable devices or robust power management systems, the DMP2021UFDE-13 from Diodes Incorporated is an excellent choice for your P-Channel MOSFET needs.