EN
  • EN
  • DE
  • IT

DMP2066LSD-13

Part No DMP2066LSD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 20V 5.8A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5.8A
Maximum Rds On at Id,Vgs 40 mOhm @ 4.6A, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 10.1nC @ 4.5V
Max Input Capacitance 820pF @ 15V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 094125-DMP2066LSD-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP2066LSD-13 CAD Model

Description

Introducing the DMP2066LSD-13 MOSFET by Diodes Incorporated

The DMP2066LSD-13 is a high-performance, dual P-Channel enhancement mode field effect transistor (MOSFET) developed by the renowned semiconductor manufacturer, Diodes Incorporated. This component is designed to deliver efficient power management and switching with its advanced features and robust design. Its compact form factor and the reliability it provides make it an excellent choice for a wide range of applications.

Constructed using a Green™ molding compound, the DMP2066LSD-13 is not only environmentally friendly but also RoHS-compliant, ensuring it meets the latest environmental standards. This component comes in an SOP-8 package, which is widely used and preferred for surface-mounted applications due to its small size and ease of integration into various electronic circuits.

Key Features of the DMP2066LSD-13

  • Low On-Resistance: The device boasts a low on-resistance, which translates to reduced power loss and improved efficiency during operation, making it ideal for power-sensitive applications.
  • High Power Dissipation: With a power dissipation of 2.5W, the DMP2066LSD-13 can handle significant power levels, which is critical for maintaining performance in demanding situations.
  • Dual P-Channel MOSFET: The integration of two P-Channel MOSFETs in a single package allows for a more compact design and simplifies the circuit layout, providing designers with more flexibility.
  • Fast Switching Speed: The device is designed for fast switching applications, offering rapid turn-on and turn-off times, which is essential for high-speed circuitry.

Applications

The DMP2066LSD-13 is versatile and can be used in various applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Portable Devices

Whether you're designing for consumer electronics, automotive systems, or industrial applications, the DMP2066LSD-13 from Diodes Incorporated offers a balance of efficiency, reliability, and performance. Its dual-channel configuration and energy-saving attributes make it a smart choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2522 $65.5720
625+ $0.2070 $129.3750
970+ $0.2005 $194.4850
1,335+ $0.1941 $259.1235
1,725+ $0.1876 $323.6100
2,310+ $0.1682 $388.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,400 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess