EN
  • EN
  • DE

DMP2160UW-7

Part No DMP2160UW-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 1.5A SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Input Capacitance 627pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 350mW (Ta)
Maximum Rds On at Id,Vgs 100 mOhm @ 1.5A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323
Dimension SC-70, SOT-323
Win Source Part Number 014486-DMP2160UW-7
Family Name DMP2160UW
Introduction Date November 11, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMP2160UW-7 CAD Model

Description

Product Overview: DMP2160UW-7

The DMP2160UW-7 is a high-performance P-Channel MOSFET from Diodes Incorporated, designed to cater to a wide array of power management applications. This compact and efficient device is part of the company's extensive MOSFET product line, known for their reliability and innovative design.

Key Features

  • Low On-Resistance: The DMP2160UW-7 boasts a low on-resistance (RDS(on)), which enhances its efficiency by minimizing power losses during operation.
  • High Power Dissipation: With its ability to dissipate up to 1.4W, this MOSFET can handle significant power, making it suitable for demanding applications.
  • Advanced Packaging: Encased in an ultra-small SOT-323 package, it occupies minimal space on a PCB, allowing for more compact circuit designs.
  • Gate Protection: The device features integrated gate protection, which safeguards against electrostatic discharge (ESD) events, ensuring a longer operational life and reliability.

Applications

The DMP2160UW-7 is versatile and can be used in various applications, including:

  • Load/Power Switching
  • Battery Management Systems
  • DC-DC Converters
  • Power Amplifiers
  • Portable Electronic Devices

Electrical Characteristics

With a threshold voltage (VGS(th)) ranging from -0.45V to -1.0V and a continuous drain current (ID) of -1.5A, the DMP2160UW-7 is capable of handling moderate levels of current. The device operates within a gate-source voltage (VGS) of ±8V, making it compatible with a variety of control circuitry voltages.

Quality and Environmental Compliance

Diodes Incorporated ensures that the DMP2160UW-7 meets stringent quality standards, including RoHS compliance, which signifies the absence of hazardous substances in its manufacturing. This commitment to environmental responsibility not only aligns with global standards but also caters to the growing demand for eco-friendly electronic components.

In summary, the DMP2160UW-7 from Diodes Incorporated is a high-efficiency, space-saving P-Channel MOSFET that is suitable for a wide range of power management applications. Its robust design, coupled with ESD protection and low on-resistance, makes it an excellent choice for designers looking for a reliable and compact power switching solution.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0780 $50.3100
1,565+ $0.0640 $100.1600
2,420+ $0.0620 $150.0400
3,335+ $0.0600 $200.1000
4,315+ $0.0580 $250.2700
5,770+ $0.0520 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 832,221 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess