Introducing the DMP21D2UFA-7B from Diodes Incorporated
The DMP21D2UFA-7B is a cutting-edge P-Channel MOSFET brought to you by the renowned semiconductor manufacturer, Diodes Incorporated. This high-performance device is designed to meet the rigorous demands of modern electronic applications, offering a compact solution with exceptional power efficiency and reliability.
Key Features
- Low On-Resistance: The DMP21D2UFA-7B boasts an impressively low on-resistance, which translates to reduced power loss and improved overall efficiency in electronic circuits.
- High Power Dissipation: With an ability to dissipate high amounts of power, this MOSFET is suitable for applications that require robust performance without compromising on longevity.
- Advanced Packaging: Encased in a space-saving U-DFN2020-6 package, the DMP21D2UFA-7B is ideal for space-constrained applications, without sacrificing thermal and electrical performance.
- Lead-Free and RoHS Compliant: In alignment with modern environmental standards, this product is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for electronic manufacturers.
Applications
The versatility of the DMP21D2UFA-7B makes it suitable for a wide range of applications, including but not limited to:
- Power Management Circuits
- Load Switches
- Battery Management Systems
- DC/DC Converters
- Portable Devices
Technical Specifications
Some of the technical specifications of the DMP21D2UFA-7B include:
- Drain-Source Voltage (VDS): -20V
- Continuous Drain Current (ID): -3.1A
- Power Dissipation (PD): 1.25W
- RDS(on): 70mΩ at VGS = -4.5V
- Operating Temperature Range: -55°C to +150°C
With its superior performance and efficiency, the DMP21D2UFA-7B from Diodes Incorporated stands out as an excellent choice for designers seeking to enhance their power management and control systems. Its robust design and environmental compliance make it not only a powerful but also a conscientious component for your next-generation electronic solutions.