EN
  • EN
  • DE

DMP2541UCB9-7

Part No DMP2541UCB9-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 25V 3.9A U-WLB1515-9
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 15 Weeks
Features P-Channel 25 V 3.9A (Ta) 940mW (Ta) Surface Mount U-WLB1515-9
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C (TJ)
Mounting Surface Mount
Package 9-UFBGA, WLBGA
Case / Package U-WLB1515-9
Family Name DMP2541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869072-DMP2541UCB9-7
Ultra Librarian 3D Model Ultra Librarian DMP2541UCB9-7 CAD Model

Description

Product Overview: DMP2541UCB9-7 from Diodes Incorporated

The DMP2541UCB9-7 is a high-performance P-Channel Enhancement Mode Field Effect Transistor (MOSFET) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, analog, and mixed-signal semiconductors. This MOSFET is part of Diodes Incorporated's extensive portfolio of power management devices, engineered to deliver energy-efficient power conversion and control within electronic circuits.

Constructed using advanced trench MOSFET technology, the DMP2541UCB9-7 offers a low on-resistance (R<sub>DS(on)) which significantly reduces conduction losses, improving overall efficiency in applications. With a -20V drain-source breakdown voltage (V<sub>DSS) and a continuous drain current (I<sub>D) of -6.7A at 25°C, this device is capable of handling moderate power levels in a compact form factor, thanks to its space-saving PowerDI® 3333-8 package.

One of the key features of the DMP2541UCB9-7 is its low threshold voltage (V<sub>GS(th)), which allows for operation at lower gate voltages, thus enhancing its suitability for low-voltage power systems. Additionally, its fast switching characteristics make it an ideal choice for high-speed switching applications.

The device exhibits excellent thermal performance due to its power-efficient design and is characterized by a low total gate charge (Q<sub>g), further contributing to its high-speed switching capabilities. These attributes make the DMP2541UCB9-7 particularly well-suited for use in power management tasks such as load switching, battery management, and DC-DC conversion in portable electronics, power supplies, and other space-constrained applications.

For reliable operation, the DMP2541UCB9-7 is also equipped with robust protection features. It offers over-temperature and over-current protection, ensuring the longevity and durability of the device under various stress conditions. The MOSFET's RoHS compliance underscores Diodes Incorporated's commitment to environmental responsibility by avoiding hazardous substances in its construction.

In summary, the DMP2541UCB9-7 MOSFET from Diodes Incorporated is a versatile and efficient solution for designers looking to optimize power management in a wide range of electronic devices. Its combination of low on-resistance, high-speed switching, and compact packaging makes it an excellent choice for modern, energy-conscious designs.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2063 $60.9197
44+ $2.6311 $115.7684
68+ $2.5491 $173.3388
94+ $2.4659 $231.7946
122+ $2.3839 $290.8358
163+ $2.1379 $348.4777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess