EN
  • EN
  • DE

DMP3018SFV-13

Part No DMP3018SFV-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 11A PWRDI3333
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features 30 V
Manufacturer Diodes Incorporated
Package Reel - TR
Family Name DMP3018
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMP3018SFV-13DIDKR, DMP3018SFV-13-ND, DMP3018SFV-13DICT, DMP3018SFV-13DITR, DMP3018SFV-13DITR-ND-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849890-DMP3018SFV-13
Ultra Librarian 3D Model Ultra Librarian DMP3018SFV-13 CAD Model

Description

Product Overview: DMP3018SFV-13 by Diodes Incorporated

The DMP3018SFV-13 is a high-performance, P-Channel enhancement mode MOSFET designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete and semiconductor markets. This MOSFET is a testament to Diodes Incorporated's commitment to providing energy-efficient and miniaturized solutions for a wide array of electronic applications.

Key Features

  • Low On-Resistance: The DMP3018SFV-13 features a low on-resistance of just 25.5 milliohms at VGS = -10V, ensuring high efficiency and reduced power losses in applications.
  • High Power Dissipation: With a power dissipation of 3.1W, this MOSFET can handle significant power, making it suitable for power-intensive applications.
  • Gate Charge: The product has a typical gate charge of 15nC, contributing to fast switching performance and improved overall efficiency.
  • Threshold Voltage: It has a threshold voltage of -1.0V, which facilitates the MOSFET's operation at lower gate voltages.
  • RoHS Compliant: The DMP3018SFV-13 is compliant with RoHS standards, ensuring that it meets environmental regulations and is free from hazardous substances.

Applications

The DMP3018SFV-13 is ideally suited for a variety of applications, particularly those requiring efficient power management. These include:

  • Power Supply Converters
  • DC-DC Converters
  • Load Switches
  • Battery Management Systems
  • Charge and Discharge Switches for Battery Protection

Package and Quality Assurance

The DMP3018SFV-13 comes in a compact PowerDI3333-8 package, which is designed for optimized board space utilization and thermal performance. Diodes Incorporated ensures that each unit is rigorously tested and verified to meet the highest quality and reliability standards, providing customers with a dependable solution for their electronic designs.

Whether you're designing power management systems for portable devices, consumer electronics, or industrial equipment, the DMP3018SFV-13 MOSFET from Diodes Incorporated is an excellent choice for enhancing efficiency, reducing footprint, and ensuring robust performance.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3190 $59.0150
445+ $0.2619 $116.5455
685+ $0.2536 $173.7160
945+ $0.2455 $231.9975
1,220+ $0.2372 $289.3840
1,630+ $0.2128 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess