EN
  • EN
  • DE

DMP32D4SW-7

Part No DMP32D4SW-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 0.25A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 250mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.4V @ 250μA
Max Gate Charge 1.2nC @ 10V
Max Input Capacitance 51.16pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300mW (Ta)
Maximum Rds On at Id,Vgs 2.4 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323
Dimension SC-70, SOT-323
Win Source Part Number 1033857-DMP32D4SW-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMP32D4SW-7 CAD Model

Description

Introducing the DMP32D4SW-7 P-Channel MOSFET by Diodes Incorporated

The DMP32D4SW-7 is a high-performance, P-Channel enhancement mode MOSFET designed and manufactured by the reputable Diodes Incorporated. This compact and efficient semiconductor device is a perfect solution for a variety of applications that require efficient power management and switching. The DMP32D4SW-7 is housed in a small surface-mount package, making it ideal for space-constrained applications.

Key Features

  • Low Threshold Voltage (Vgs(th)): Ensures that the MOSFET can be easily driven by low-voltage control circuits, improving overall system efficiency.
  • High Continuous Drain Current (Id): Capable of supporting a continuous drain current, making it suitable for high-power applications.
  • Low On-Resistance (Rds(on)): Minimizes power loss due to resistance, enhancing the energy efficiency of the overall system.
  • Fast Switching Speed: Provides quick response times, which is critical in applications that require rapid switching performance.
  • ESD Protected: Comes with built-in Electrostatic Discharge (ESD) protection, safeguarding the device from potential damage due to static discharge.

Applications

The DMP32D4SW-7 is versatile and can be integrated into a wide array of applications. Some of the common uses include:

  • Power Management Circuits
  • Load/Power Switching
  • Battery Management Systems
  • DC-DC Converters
  • Motor Control Modules

Package and Reliability

The device is offered in a robust SOT-363 package which not only provides a compact footprint but also ensures reliable operation even in tough environmental conditions. The DMP32D4SW-7 is characterized by its longevity and stable performance, making it a trustworthy component for long-term use in your electronic designs.

Environmentally Friendly

Diodes Incorporated is committed to environmental sustainability. The DMP32D4SW-7 is compliant with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in eco-friendly products.

Whether you are designing power supplies, portable electronics, or automotive systems, the DMP32D4SW-7 from Diodes Incorporated offers the efficiency, reliability, and performance needed to meet the demands of modern electronic applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0947 $50.1910
1,130+ $0.0887 $100.2310
1,755+ $0.0857 $150.4035
2,510+ $0.0798 $200.2980
3,260+ $0.0768 $250.3680
4,070+ $0.0738 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess