EN
  • EN
  • DE

DMP4025LSD

Part No DMP4025LSD
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 40V 6.9A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 6.9A
Maximum Rds On at Id,Vgs 25 mOhm @ 3A, 10V
Gate-Source Threshold Voltage 1.8V @ 250μA
Max Gate Charge 33.7nC @ 10V
Max Input Capacitance 1640pF @ 20V
Maximum Power Dissipation 1.8W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 09989-DMP4025LSD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP4025LSD CAD Model

Description

Introducing the DMP4025LSD P-Channel MOSFET by Diodes Incorporated

The DMP4025LSD is a high-performance, P-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This MOSFET is specifically engineered to deliver efficient power conversion and control in a wide range of electronic applications.

Constructed with advanced trench technology, the DMP4025LSD offers a low on-resistance (RDS(on)) and a high threshold voltage, which translates to reduced conduction losses and improved overall energy efficiency. With a continuous drain current (ID) of -24A, this MOSFET is capable of handling significant power levels, making it ideal for high-density power applications.

The DMP4025LSD operates at a maximum junction temperature of 150°C, ensuring reliable performance even under challenging thermal conditions. This robust thermal performance is further enhanced by its PowerDI™5060-8 package, which provides exceptional power dissipation and a compact footprint for space-constrained designs.

Key features of the DMP4025LSD include:

  • VDS of -40V: Offers a high breakdown voltage, suitable for various applications.
  • RDS(on) of 8.5mΩ at VGS = -10V: Ensures low conduction losses and improves efficiency.
  • Fast switching speed: Enhances performance in high-frequency circuits.
  • Gate charge (QG) of 30nC: Facilitates efficient gate driving and reduces switching losses.
  • RoHS compliant: Meets environmental standards, minimizing the ecological footprint.

With its exceptional electrical characteristics, the DMP4025LSD is well-suited for a variety of applications, such as power management in portable devices, load switches, battery management systems, and DC-DC converters. It is also an excellent choice for motor drive control circuits, where efficient power handling and thermal management are critical.

For designers looking for a reliable and efficient P-channel MOSFET, the DMP4025LSD from Diodes Incorporated offers a compelling solution that combines performance, durability, and environmental compliance. Its advanced features ensure that it can meet the demands of modern electronic designs, providing a versatile component for power conversion and management tasks.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2751 $50.8935
445+ $0.2257 $100.4365
690+ $0.2187 $150.9030
950+ $0.2116 $201.0200
1,225+ $0.2046 $250.6350
1,640+ $0.1834 $300.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess