EN
  • EN
  • DE

DMP6023LSS-13

Part No DMP6023LSS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 6.6A 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 6.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 53.1nC @ 10V
Max Input Capacitance 2569pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.2W (Ta)
Maximum Rds On at Id,Vgs 25 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1033869-DMP6023LSS-13
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMP6023LSS-13 CAD Model

Description

    

The DMP6023LSS-13 is a high-performance, P-Channel MOSFET brought to you by Diodes Incorporated, a reputable player in the semiconductor market. This power management component is designed to deliver efficient and reliable performance for a wide range of applications, including power supply, load switch, and battery management systems.

  

Key Features

  
        
  • Low On-Resistance: The DMP6023LSS-13 features a low on-resistance of typically 38 mΩ, which helps in minimizing conduction losses and improving overall efficiency.
  •     
  • High Voltage Threshold: With a drain-source voltage (Vds) of -30V, it can handle significant voltage levels, making it suitable for a variety of high-voltage applications.
  •     
  • Gate Threshold Voltage: The gate threshold voltage ranges from -1.0V to -2.5V, providing a wide operating window and flexibility in circuit design.
  •     
  • Advanced Packaging: Encased in a PowerDI®3333-8 type package, the DMP6023LSS-13 boasts a compact footprint while maintaining excellent thermal performance.
  •     
  • RoHS Compliant: In line with modern environmental standards, this MOSFET is RoHS compliant, ensuring it meets the restrictions on hazardous substances in electronic equipment.
  •   
  

Applications

  

The versatility of the DMP6023LSS-13 makes it an ideal choice for various applications, including but not limited to:

  
        
  • Power management modules
  •     
  • DC/DC converters
  •     
  • Battery-powered devices
  •     
  • Load switches
  •     
  • Portable electronics
  •   
  

Quality and Reliability

  

Diodes Incorporated ensures that the DMP6023LSS-13 meets stringent quality and reliability standards. Each MOSFET is subjected to rigorous testing and validation processes to guarantee performance under diverse operating conditions. This commitment to quality enables designers to integrate the DMP6023LSS-13 into their systems with confidence, knowing that it will deliver consistent and dependable results.

  

Ordering Information

  

The product is available with the ordering code DMP6023LSS-13, where "13" denotes the tape and reel packaging option, facilitating easy assembly during the manufacturing process. For detailed ordering and pricing information, it is recommended to contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess