EN
  • EN
  • DE

DMP6050SFG-7

Part No DMP6050SFG-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 4.8A PWRDI3333-8  /  P-Channel 60 V 4.8A (Ta) 1.1W (Ta) Surface Mount PowerDI3333-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 4.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 50mOhm @ 5A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 24 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1293 pF @ 30 V
Power Dissipation (Max) 1.1W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerDI3333-8
Package / Case 8-PowerVDFN
Base Product Number DMP6050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names DMP6050SFG-7DICT,DMP6050SFG-7DIDKR,DMP6050SFG-7DITR
Standard Package 2,000
Win Source Part Number 1137136-DMP6050SFG-7
Ultra Librarian 3D Model Ultra Librarian DMP6050SFG-7 CAD Model

Description

Product Overview: DMP6050SFG-7

The DMP6050SFG-7 is a high-performance P-Channel MOSFET from the reputable semiconductor manufacturer Diodes Incorporated. Designed to provide efficient power management and control, this MOSFET is an ideal choice for a wide variety of applications, including power supply, load switch, and power management tasks.

Key Features:

  • Voltage Rating: The DMP6050SFG-7 boasts a drain-source voltage (V<sub>DS) of -60V, making it suitable for systems that require a significant voltage threshold.
  • Current Capability: With a continuous drain current (I<sub>D) of -5.2A, this MOSFET can handle a substantial amount of current, ensuring reliable performance under a range of conditions.
  • Low R<sub>DS(on): The device features a low on-state resistance, typically 42mΩ at V<sub>GS = -10V, which means it has reduced power dissipation and improved efficiency.
  • High-Speed Switching: Fast switching capabilities make the DMP6050SFG-7 suitable for high-frequency applications, providing improved performance and reduced switching losses.
  • PowerDI®5060-8 Package: The MOSFET is encapsulated in a PowerDI®5060-8 package, which offers a compact footprint and excellent thermal performance, critical for space-constrained applications.
  • RoHS Compliant: In line with modern environmental standards, this product is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications:

  • Power Management Systems
  • DC/DC Converters
  • Battery Management
  • Load Switching
  • Portable Devices

The DMP6050SFG-7 from Diodes Incorporated is a versatile and efficient solution for designers looking to improve power management in their electronic designs. Its robust features and reliable performance make it a popular choice for engineers who require a high-quality P-Channel MOSFET. Whether it's being used in consumer electronics, industrial systems, or portable devices, the DMP6050SFG-7 is engineered to meet the demands of today's complex electronic circuits.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7448 $52.1360
165+ $0.6112 $100.8480
255+ $0.5921 $150.9855
350+ $0.5730 $200.5500
455+ $0.5539 $252.0245
605+ $0.4966 $300.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess