EN
  • EN
  • DE

DMP6050SPS-13

Part No DMP6050SPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 5.7A PWRDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features P-Channel 60 V 5.7A (Ta) 1.3W Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMP6050
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMP6050SPS-13DIDKR, DMP6050SPS-13DICT, DMP6050SPS-13DITR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917181-DMP6050SPS-13
Ultra Librarian 3D Model Ultra Librarian DMP6050SPS-13 CAD Model

Description

Introducing the DMP6050SPS-13 P-Channel MOSFET from Diodes Incorporated

The DMP6050SPS-13 is a high-performance P-Channel enhancement mode MOSFET from the reputable semiconductor manufacturer, Diodes Incorporated. This MOSFET is designed to deliver efficient power management and control in a wide range of electronic applications. Its robust design and advanced technology make it an ideal choice for engineers and designers looking for a reliable component that can handle significant power and thermal stress.

Key Features of the DMP6050SPS-13

  • Low On-Resistance: The device features a low on-resistance of typically 42 mΩ, which enhances its efficiency by minimizing power loss during operation.
  • High Power Dissipation: With a power dissipation of 2.5W, this MOSFET can handle higher currents and dissipate more heat, making it suitable for power-intensive applications.
  • High Threshold Voltage: A threshold voltage of -1.0V to -2.5V ensures that the MOSFET operates effectively under a range of conditions, providing design flexibility.
  • Advanced Packaging: The DMP6050SPS-13 comes in a compact SOT-223 package, which saves space on the PCB without compromising on thermal and electrical performance.
  • Lead-Free and RoHS Compliant: This product is environmentally friendly, complying with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The versatile nature of the DMP6050SPS-13 makes it suitable for a variety of applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC/DC Converters
  • Motor Drives

Reliability and Performance

Diodes Incorporated has a reputation for producing reliable and high-quality components. The DMP6050SPS-13 is built to meet stringent quality standards, ensuring stable performance and longevity in your electronic designs. Whether you're developing consumer electronics, automotive systems, or industrial machinery, this MOSFET will help you achieve efficient and reliable power control.

For more information on the DMP6050SPS-13, including detailed specifications, datasheets, and purchasing options, please visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess