EN
  • EN
  • DE

DMP6110SSDQ-13

Part No DMP6110SSDQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CHANNEL 60V 7.8A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features P-Channel 60 V 7.8A (Tc) 1.2W (Ta) Surface Mount 8-SO
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name DMP6110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869100-DMP6110SSDQ-13
Ultra Librarian 3D Model Ultra Librarian DMP6110SSDQ-13 CAD Model

Description

The DMP6110SSDQ-13 is a high-performance, P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver efficient power management and conversion for a wide range of electronic applications, making it an essential component in modern electronics design.

Key Features

  • Low On-Resistance: The DMP6110SSDQ-13 boasts a low on-resistance, which means it can conduct high currents without dissipating excessive power as heat. This feature ensures improved efficiency and reliability in your circuit.
  • High Voltage Tolerance: With a drain-source voltage (Vds) of -60V, this MOSFET can handle high voltage applications, providing versatility in its use across various electronic designs.
  • High Current Capability: The device supports a continuous drain current (Id) of -3.7A, making it suitable for handling significant power levels in electronic circuits.
  • Advanced Packaging: The DMP6110SSDQ-13 comes in a compact, surface-mount PowerDI5060-8 package, which allows for efficient space utilization on printed circuit boards (PCBs).

Applications

The DMP6110SSDQ-13 is ideal for a variety of applications where efficient power control and conversion are required. It is commonly used in:

  • Power management systems
  • DC/DC converters
  • Battery management systems
  • Load switches
  • Motor control circuits

Quality and Reliability

Diodes Incorporated is committed to delivering products with the highest level of quality and reliability. The DMP6110SSDQ-13 is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the stringent requirements of electronic device manufacturers.

Environmental Compliance

The DMP6110SSDQ-13 is RoHS compliant, meaning it adheres to the restriction of hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability makes it a responsible choice for designers looking to create eco-friendly products.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7930 $51.5450
155+ $0.6506 $100.8430
240+ $0.6303 $151.2720
330+ $0.6100 $201.3000
425+ $0.5896 $250.5800
570+ $0.5287 $301.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,074 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess