EN
  • EN
  • DE

DMPH4023SK3Q

Part No DMPH4023SK3Q
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821844-DMPH4023SK3Q
Ultra Librarian 3D Model Ultra Librarian DMPH4023SK3Q CAD Model

Description

The DMPH4023SK3Q is a high-performance, automotive-compliant, dual MOSFET from Diodes Incorporated, designed for a variety of applications that demand high efficiency and reliability. This product is part of Diodes Incorporated's extensive range of MOSFETs, which are known for their quality and performance in the electronics industry.

Key Features

  • Automotive Grade: This device is AEC-Q101 qualified, ensuring it meets the stringent requirements of automotive applications.
  • Dual N-Channel MOSFET: The DMPH4023SK3Q consists of two N-Channel MOSFETs in a single package, providing a compact solution for designs that require multiple MOSFETs.
  • Low On-Resistance: The device features a low on-resistance (R<sub>DS(on)), which minimizes power loss and improves efficiency in power conversion applications.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), making it suitable for handling high power levels.
  • PowerDI5060-8 Package: The MOSFETs are housed in a PowerDI5060-8 package, which offers a compact footprint while providing excellent thermal performance.

Applications

The DMPH4023SK3Q is ideal for a wide range of applications, particularly in the automotive industry where high efficiency and reliability are crucial. Some of the typical applications include:

  • Powertrain systems
  • Body control modules
  • DC-DC converters
  • Motor drives
  • Power management systems

Conclusion

With its robust design, automotive compliance, and efficient performance, the DMPH4023SK3Q from Diodes Incorporated is an excellent choice for engineers looking to improve the performance and reliability of their power management systems in automotive and other high-demand environments. Its dual MOSFET configuration and low on-resistance characteristics make it a versatile and energy-efficient component that can meet the needs of a wide array of electronic applications.

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4458 $59.9038
26+ $4.4687 $116.1862
41+ $4.3289 $177.4849
56+ $4.1892 $234.5952
72+ $4.0494 $291.5568
96+ $3.6302 $348.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess