Introducing the DMPH6250SQ-13 from Diodes Incorporated
The DMPH6250SQ-13 is a cutting-edge, high-performance P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to a wide range of applications, making it an essential component for power management solutions.
Key Features
- Device Type: P-Channel MOSFET
- Configuration: Dual
- Drain-Source Breakdown Voltage: -60 V
- Continuous Drain Current: -6.7 A
- RDS(on): Very low at 42 mOhms max
- Package: PowerDI® 3333-8 Type C
- Qualification: Automotive Grade, complying with AEC-Q101 standards
The DMPH6250SQ-13 is engineered to deliver high efficiency and reliability. Its robust design is characterized by a -60 V drain-source breakdown voltage and a -6.7 A continuous drain current, ensuring that it can handle significant power levels. The device's low on-resistance of 42 mOhms maximizes efficiency by minimizing power loss during operation.
One of the standout features of the DMPH6250SQ-13 is its compact PowerDI® 3333-8 Type C package. This package is not only space-saving but also offers excellent thermal performance, which is crucial for maintaining stability and longevity in high-power applications. The dual MOSFET configuration allows for greater flexibility in circuit design, providing engineers with more options to optimize their power management systems.
Furthermore, the DMPH6250SQ-13 meets the stringent AEC-Q101 standards, making it suitable for automotive applications where reliability and performance under harsh conditions are paramount. Its robustness and quality assurance make it an ideal choice for power-train systems, body electronics, and other automotive subsystems that require high-efficiency power control.
In summary, the DMPH6250SQ-13 from Diodes Incorporated is a versatile and durable component that offers a combination of high performance, compact packaging, and automotive-grade reliability. It is an excellent choice for designers looking to enhance their power management systems in automotive and other high-demand applications.