EN
  • EN
  • DE

DMT10H017LPD-13

Part No DMT10H017LPD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 61V-100V POWERDI50
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Mosfet Array 2 N-Channel (Dual) 100V 54.7A (Tc) 2.2W (Ta), 78W (Tc) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMT10
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869119-DMT10H017LPD-13
Ultra Librarian 3D Model Ultra Librarian DMT10H017LPD-13 CAD Model

Description

Introducing the DMT10H017LPD-13 PowerDI®5 Dual MOSFET from Diodes Incorporated

Diodes Incorporated presents the DMT10H017LPD-13, a cutting-edge, high-performance Dual N-Channel enhancement mode field effect transistor (MOSFET) housed in a compact PowerDI®5 package. This product is expertly designed to cater to a wide array of power management applications, offering a combination of low on-resistance and high efficiency that is ideal for space-constrained designs.

The DMT10H017LPD-13 boasts an exceptional continuous drain current (ID) of 6.5A at 25°C, making it suitable for high-density power applications. Its low on-resistance (RDS(on)) of just 17mΩ at VGS = 10V ensures minimal power loss and superior conductivity, contributing to the overall efficiency of the system in which it is deployed.

This MOSFET is not only powerful but also reliable. It features a maximum junction temperature of 150°C, allowing it to operate effectively under high-temperature conditions. The device's robust thermal performance is further enhanced by its PowerDI®5 package, which provides excellent power dissipation and a small footprint on the PCB.

With fast switching speeds and a low gate charge (Qg), the DMT10H017LPD-13 is optimized for high-speed circuitry, reducing switching losses and improving performance in applications such as DC-DC converters, power supplies, and motor drives. Its dual configuration also simplifies PCB layout by reducing component count, which can lead to cost savings and a more efficient design process.

The DMT10H017LPD-13 is designed with environmental concerns in mind; it is RoHS compliant and free of halogens, reflecting Diodes Incorporated's commitment to environmentally responsible manufacturing. This MOSFET is a testament to the company's dedication to providing high-quality, energy-efficient solutions for the modern electronic landscape.

In summary, the DMT10H017LPD-13 from Diodes Incorporated is an exemplary solution for designers looking to enhance power efficiency and performance while minimizing space and component requirements. Its robust capabilities and compact form factor make it a top choice for a multitude of power management applications.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess