EN
  • EN
  • DE

DMT3004LFG-13

Part No DMT3004LFG-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET NCH 30V 10.4A POWERDI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features N-Channel 30 V 10.4A (Ta), 25A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount PowerDI3333-8
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerDI3333-8
Family Name DMT3004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869125-DMT3004LFG-13
Ultra Librarian 3D Model Ultra Librarian DMT3004LFG-13 CAD Model

Description

DMT3004LFG-13 MOSFET by Diodes Incorporated

The DMT3004LFG-13 is a state-of-the-art MOSFET product crafted by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers looking for reliability and performance.

Key Features:

  • Low On-Resistance: The DMT3004LFG-13 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: Engineered for rapid switching performance, this MOSFET is ideal for high-frequency applications, ensuring minimal delay and enhanced operational speed.
  • PowerDI3333-8 Package: Its compact PowerDI3333-8 package is designed to offer a small footprint while maximizing thermal performance, making it suitable for space-constrained applications.
  • Low Threshold Voltage: The device features a low threshold voltage, which allows for better control of the switching behavior, particularly in low-voltage operations.
  • RoHS Compliant: In line with environmental standards, the DMT3004LFG-13 is RoHS compliant, minimizing the use of hazardous substances in its construction.

Applications:

The versatility of the DMT3004LFG-13 MOSFET makes it an excellent choice for a variety of applications, including:

  • Power Management Solutions
  • DC/DC Converters
  • Motor Drives
  • Battery Powered Devices
  • Load Switching
  • Computing and Server Applications

Technical Specifications:

The DMT3004LFG-13 MOSFET comes with a set of technical specifications that ensure its performance and reliability:

  • Drain-Source Voltage (V<sub>DS): 30V
  • Continuous Drain Current (I<sub>D): 40A
  • Power Dissipation (P<sub>D): 2.5W
  • Operating Temperature Range: -55°C to +150°C

With its robust design and impressive electrical characteristics, the DMT3004LFG-13 from Diodes Incorporated stands out as a high-performance MOSFET suitable for a broad spectrum of electronic applications. Its efficiency, speed, and compact form factor make it an ideal choice for today's energy-conscious and space-sensitive designs.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess