EN
  • EN
  • DE

DMT3009UFVW-13

Part No DMT3009UFVW-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 10.6A/30A PWRDI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features N-Channel 30 V 10.6A (Ta), 30A (Tc) 1.2W (Ta), 2.6W (Tc) Surface Mount PowerDI3333-8 (SWP) Type UX
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerDI3333-8 (SWP) Type UX
Family Name DMT3009
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869134-DMT3009UFVW-13
Ultra Librarian 3D Model Ultra Librarian DMT3009UFVW-13 CAD Model

Description

DMT3009UFVW-13 by Diodes Incorporated

The DMT3009UFVW-13 is a cutting-edge, high-performance MOSFET manufactured by Diodes Incorporated, a leading supplier in the semiconductor market. This device is designed to offer efficient power management and signal amplification across a wide range of electronic applications. With its compact form factor and robust design, the DMT3009UFVW-13 is an ideal choice for engineers and designers looking to improve the efficiency and reliability of their power circuits.

Key Features

  • Low On-Resistance: The DMT3009UFVW-13 boasts a very low on-resistance, which translates to reduced power loss and improved overall efficiency in electronic circuits.
  • High-Speed Switching: This MOSFET is capable of high-speed switching operations, making it suitable for applications requiring fast response times, such as power supplies and motor controls.
  • Power Dissipation: With excellent thermal characteristics, this device can handle significant power dissipation, ensuring stable performance even under high load conditions.
  • Voltage Rating: The DMT3009UFVW-13 has a drain-source voltage rating of 30V, which allows it to be used in a variety of medium voltage applications.
  • Surface-Mount Package: The MOSFET comes in a compact, surface-mount package that is suitable for high-density PCB designs, allowing for space-saving and reduced manufacturing costs.

Applications

The versatile nature of the DMT3009UFVW-13 makes it suitable for a wide array of applications, including:

  • DC/DC converters
  • Power management systems
  • Battery-powered devices
  • Motor drives and controllers
  • Switching regulators
  • Load switches

Engineers and designers can rely on the DMT3009UFVW-13 for its efficiency and durability, making it a go-to component for any power management or signal amplification needs. Diodes Incorporated's commitment to quality ensures that this MOSFET meets the high standards required for modern electronic devices and systems.

For detailed specifications and application notes, it is recommended to consult the official datasheet and technical resources provided by Diodes Incorporated.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess