EN
  • EN
  • DE

DMT3020LFDF-7

Part No DMT3020LFDF-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 8.4A 6UDFN / N-Channel 30 V 8.4A (Ta) 700mW (Ta), 1.8W (Tc) Surface Mount U-DFN2020-6 (Type F)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 8.4A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 17mOhm @ 9A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 7 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 393 pF @ 15 V
Power Dissipation (Max) 700mW, 1.8W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package U-DFN2020-6 (Type F)
Case / Package 6-UDFN Exposed Pad
Base Product Number DMT3020
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMT3020LFDF-7DITR,DMT3020LFDF-7DICT,DMT3020LFDF-7DIDKR
Standard Package 3,000
Win Source Part Number 1324464-DMT3020LFDF-7
Ultra Librarian 3D Model Ultra Librarian DMT3020LFDF-7 CAD Model

Description

Introducing the DMT3020LFDF-7 MOSFET from Diodes Incorporated

The DMT3020LFDF-7 is a cutting-edge, dual N-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This high-performance component is engineered to deliver efficient power management and is ideal for a wide range of applications, including power supplies, motor drives, and other power-intensive electronic systems.

Key Features

  • Low On-Resistance: The DMT3020LFDF-7 boasts an exceptionally low on-resistance (R<sub>DS(on)) that minimizes conduction losses, ensuring energy-efficient operation and reduced heat dissipation.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D) rating, this MOSFET can handle significant current loads, making it suitable for demanding applications.
  • PowerDI3333-8 Package: Enclosed in a compact PowerDI3333-8 package, the DMT3020LFDF-7 is designed for space-constrained applications without compromising on power handling capabilities.
  • Halogen-Free and RoHS Compliant: The device adheres to environmental standards, being both halogen-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Performance Advantages

The DMT3020LFDF-7 provides significant advantages in terms of performance. Its low threshold voltage ensures quick turn-on characteristics, while the fast switching speeds reduce transition losses. Additionally, the MOSFET's robust body diode can handle high surge currents, making it an excellent choice for applications that experience transient conditions.

Applications

Thanks to its high efficiency and reliability, the DMT3020LFDF-7 is well-suited for a variety of applications, such as:

  • DC-DC converters
  • Power management systems
  • Motor control circuits
  • Load switches
  • Battery management systems
  • Computing and server applications

With its combination of low power dissipation, high current capacity, and compact footprint, the DMT3020LFDF-7 from Diodes Incorporated stands out as a superior choice for designers looking to optimize their power circuitry in both performance and size.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 276,560 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess