EN
  • EN
  • DE

DMT4004LPS-13

Part No DMT4004LPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 26A PWRDI5060 / N-Channel 40 V 26A (Ta), 90A (Tc) 2.6W (Ta), 138W (Tc) Surface Mount PowerDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 26A, 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 2.5mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 82.2 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 4508 pF @ 20 V
Power Dissipation (Max) 2.6W, 138W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package PowerDI5060-8
Case / Package 8-PowerTDFN
Base Product Number DMT4004
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMT4004LPS-13DIDKR,DMT4004LPS-13DICT,DMT4004LPS-13DITR
Standard Package 2,500
Win Source Part Number 1324737-DMT4004LPS-13
Ultra Librarian 3D Model Ultra Librarian DMT4004LPS-13 CAD Model

Description

DMT4004LPS-13 - A High-Performance MOSFET from Diodes Incorporated

The DMT4004LPS-13 is a cutting-edge, dual N-channel enhancement mode field-effect transistor (MOSFET) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is engineered to cater to a wide range of applications, offering both high efficiency and reliability for designers and engineers alike.

Key Features:

  • Low On-Resistance: The DMT4004LPS-13 boasts an impressively low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications where it is deployed.
  • High Continuous Drain Current: With its capability to handle a high continuous drain current (I<sub>D), this MOSFET can support demanding power requirements, making it suitable for high-power circuits and applications.
  • PowerDI®3333-8 Package: The device comes in a compact, thermally efficient PowerDI®3333-8 package, which not only saves space on the PCB but also ensures better thermal performance and reduced power dissipation.
  • Low Threshold Voltage: The low threshold voltage ensures that the DMT4004LPS-13 can be easily driven at lower gate voltages, making it compatible with a variety of logic levels and enhancing its versatility in different circuit designs.

Applications:

The DMT4004LPS-13 is ideal for a range of applications, including but not limited to:

  • Power Management Circuits
  • DC-DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Drives
  • Computing and Server Applications

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the DMT4004LPS-13 is no exception. The device is produced with stringent quality control measures in place, ensuring high reliability and performance consistency. This MOSFET is RoHS compliant, reflecting the company's dedication to environmental responsibility and the production of eco-friendly products.

In summary, the DMT4004LPS-13 from Diodes Incorporated is a powerful and efficient solution for a wide array of power switching and amplification needs. Its robust design, combined with a feature-rich profile, makes it an excellent choice for engineers looking to optimize their designs for both performance and space constraints.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5793 $57.9300
245+ $0.4754 $116.4730
380+ $0.4606 $175.0280
520+ $0.4458 $231.8160
675+ $0.4308 $290.7900
900+ $0.3862 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,511 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess