EN
  • EN
  • DE

DMT5015LFDF-13

Part No DMT5015LFDF-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 50V 9.1A 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 48 Weeks
Features N-Channel 50 V 9.1A (Ta) 820mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-UDFN Exposed Pad
Case / Package U-DFN2020-6 (Type F)
Family Name DMT5015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869137-DMT5015LFDF-13
Ultra Librarian 3D Model Ultra Librarian DMT5015LFDF-13 CAD Model

Description

The DMT5015LFDF-13 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated. This device is a part of their extensive MOSFET product line, tailored for power management applications across various electronic systems. With its compact and efficient PowerDI®3333-8 package, the DMT5015LFDF-13 offers a perfect balance of size and power, making it an ideal solution for space-constrained applications that require efficient power control and distribution.

This MOSFET is engineered to handle a continuous drain current (ID) of 50A, making it suitable for high-current applications. It supports a maximum drain-source voltage (VDS) of 150V, providing a wide safety margin for various operating conditions. The device boasts an extremely low on-resistance (RDS(on)) of 15 mΩ at VGS = 10V, which results in reduced conduction losses and improves overall energy efficiency.

The DMT5015LFDF-13 is characterized by its fast switching speed and enhanced thermal performance, attributed to its advanced silicon technology and package design. This makes it an excellent choice for high-frequency circuits and applications requiring efficient heat dissipation, such as DC/DC converters, motor drives, and power supply circuits.

With its integrated Diode-Free technology, the DMT5015LFDF-13 eliminates the need for an external freewheeling diode, simplifying circuit design and reducing component count. This feature, combined with its RoHS compliance, underscores Diodes Incorporated's commitment to environmental sustainability and the production of eco-friendly products.

Key features of the DMT5015LFDF-13 include:

  • Continuous Drain Current (ID): 50A
  • Drain-Source Voltage (VDS): 150V
  • Low On-Resistance (RDS(on)): 15 mΩ at VGS = 10V
  • PowerDI®3333-8 Package for Enhanced Thermal Performance
  • High-Speed Switching Capabilities
  • Diode-Free Technology for Simplified Circuit Design
  • RoHS Compliant for Environmental Sustainability

Overall, the DMT5015LFDF-13 from Diodes Incorporated stands out as a robust and reliable component for designers and engineers looking to optimize their power management systems with a MOSFET that offers high efficiency, durability, and performance.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3226 $58.0680
440+ $0.2647 $116.4680
680+ $0.2566 $174.4880
935+ $0.2482 $232.0670
1,205+ $0.2399 $289.0795
1,615+ $0.2151 $347.3865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess