DMT6004SPS-13: High-Performance MOSFET from Diodes Incorporated
The DMT6004SPS-13 is a state-of-the-art MOSFET device designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This MOSFET is engineered to provide efficient power conversion and switching with high reliability, making it an excellent choice for a wide range of applications, including power management, computing, consumer electronics, and more.
Key Features
- Low On-Resistance: The DMT6004SPS-13 features a low on-resistance, which minimizes conduction losses and enhances overall efficiency.
- High-Speed Switching: Designed for fast switching applications, this MOSFET provides rapid transition performance, which is crucial for high-frequency circuits.
- Power Dissipation: With a power dissipation of 3.8W, the DMT6004SPS-13 can handle significant power levels, making it suitable for high-power applications.
- Operating Temperature Range: The device operates within a temperature range of -55°C to +150°C, ensuring stability and reliability across various environmental conditions.
Electrical Characteristics
- Drain-Source Voltage (V<sub>DS): 60V, providing a wide operating range for various circuit designs.
- Continuous Drain Current (I<sub>D): 5.5A, allowing for substantial current flow through the device for high-power applications.
- Gate-Source Voltage (V<sub>GS): ±20V, offering flexibility in gate drive voltages for different control strategies.
Package and Mounting
The DMT6004SPS-13 comes in a compact PowerDI®5060-8 surface-mount package, which is optimized for low thermal resistance and small footprint. The package is RoHS compliant and designed for automated assembly processes, making it easy to integrate into various PCB designs.
Applications
With its robust performance characteristics, the DMT6004SPS-13 is ideal for a variety of applications, including:
- DC-DC Converters
- Power Supply Circuits
- Motor Control Systems
- Battery Management Systems
- Load Switches
- Power Tools
Diodes Incorporated's DMT6004SPS-13 MOSFET is a testament to the company's commitment to providing advanced semiconductor solutions that meet the evolving needs of modern electronics. Its combination of efficiency, reliability, and versatility makes it a top choice for designers and engineers looking to optimize their power management systems.