EN
  • EN
  • DE

DMT6009LPS-13

Part No DMT6009LPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHA 60V 10.6A POWERDI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features N-Channel 60 V 10.6A (Ta), 87A (Tc) 2.3W (Ta) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMT6009
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMT6009LPS-13DIDKR, DMT6009LPS-13DITR, DMT6009LPS-13DICT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869149-DMT6009LPS-13
Ultra Librarian 3D Model Ultra Librarian DMT6009LPS-13 CAD Model

Description

DMT6009LPS-13 MOSFET from Diodes Incorporated

The DMT6009LPS-13 is a state-of-the-art MOSFET designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is specifically engineered to offer high efficiency and reliability for a wide range of applications, including power management, switching, and load driving in computing, consumer electronics, and industrial systems.

Key Features:

  • Low On-Resistance: The DMT6009LPS-13 boasts an exceptionally low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves overall efficiency. This feature is particularly beneficial in applications where power conservation is critical.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle substantial loads, making it suitable for high-power applications.
  • PowerDI5060-8 Package: The device is housed in a compact PowerDI5060-8 package, which offers a small footprint while ensuring excellent thermal performance. This packaging allows for a more efficient use of PCB space without compromising on heat dissipation.
  • Fast Switching Speed: The DMT6009LPS-13 is designed for fast switching, reducing transition losses and improving performance in high-frequency circuits.
  • Low Threshold Voltage: A low threshold voltage ensures that the device can be easily driven at lower gate voltages, which is advantageous in low-voltage applications.

Applications:

  • DC/DC converters
  • Power supplies
  • Motor drives
  • Battery management systems
  • Load switch applications

The DMT6009LPS-13 is a testament to Diodes Incorporated's commitment to providing high-performance, energy-efficient solutions for the electronics industry. Its robust construction and advanced features make it an ideal choice for designers looking to optimize their power management strategies. Whether it's for consumer electronics, automotive, or industrial systems, the DMT6009LPS-13 is designed to deliver top-notch performance and reliability.

For detailed specifications and application notes, engineers and product designers are encouraged to consult the official datasheet and technical documentation provided by Diodes Incorporated.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7184 $61.0640
200+ $0.5895 $117.9000
305+ $0.5712 $174.2160
420+ $0.5527 $232.1340
545+ $0.5343 $291.1935
725+ $0.4790 $347.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess