EN
  • EN
  • DE

DMT6012LFV-13

Part No DMT6012LFV-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 43.3A PWRDI3333
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 43.3A (Tc) 1.95W (Ta), 33.78W (Tc) Surface Mount PowerDI3333-8 (Type UX)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerDI3333-8 (Type UX)
Family Name DMT6012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869152-DMT6012LFV-13
Ultra Librarian 3D Model Ultra Librarian DMT6012LFV-13 CAD Model

Description

Introducing the DMT6012LFV-13 MOSFET from Diodes Incorporated

The DMT6012LFV-13 is a state-of-the-art MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This particular MOSFET is designed to deliver efficiency and reliability for a wide range of applications, making it a versatile component in any electronic designer's toolkit.

Key Features

  • Low On-Resistance: The DMT6012LFV-13 boasts an incredibly low on-resistance (R<sub>DS(on)), which means it has minimal power loss during operation, leading to a more efficient power management within the circuit.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant amounts of current, making it suitable for high-power applications.
  • PowerDI3333-8 Package: Enclosed in a PowerDI3333-8 package, the DMT6012LFV-13 is not only compact but also offers excellent thermal performance, ensuring the device stays cool even under high power conditions.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this MOSFET is lead-free and RoHS compliant, minimizing the environmental impact of your projects and ensuring global market compatibility.

Applications

The versatility of the DMT6012LFV-13 allows it to be used in a variety of applications. It is particularly well-suited for:

  • Power management tasks
  • DC-DC converters
  • Load switches
  • Battery management systems
  • Computing and server applications
  • Motor drives

Technical Specifications

Some of the technical specifications that highlight the performance of the DMT6012LFV-13 include:

  • Drain-Source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 10A
  • Power Dissipation (P<sub>D): 3.8W
  • Operating Temperature Range: -55°C to +150°C

With its robust design and impressive electrical characteristics, the DMT6012LFV-13 MOSFET from Diodes Incorporated is a reliable and efficient solution for your power control needs. Whether you are designing consumer electronics, automotive systems, or industrial machinery, this component is engineered to help you achieve the performance and efficiency your products require.

For detailed datasheets, application notes, and further information, please visit the official Diodes Incorporated website or contact their support team.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3897 $58.4550
365+ $0.3199 $116.7635
560+ $0.3098 $173.4880
775+ $0.2998 $232.3450
1,000+ $0.2898 $289.8000
1,335+ $0.2599 $346.9665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess