EN
  • EN
  • DE

DMTH3002LPS-13

Part No DMTH3002LPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 100A PWRDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features N-Channel 30 V 100A (Tc) 1.2W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMTH3002
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869168-DMTH3002LPS-13
Ultra Librarian 3D Model Ultra Librarian DMTH3002LPS-13 CAD Model

Description

DMTH3002LPS-13 MOSFET by Diodes Incorporated

The DMTH3002LPS-13 from Diodes Incorporated is a cutting-edge, high-performance Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed for a wide range of applications. This power MOSFET is engineered to provide efficient power control and conversion in compact form factors, making it an ideal choice for modern electronic devices where space and power efficiency are critical.

Key Features

  • Low On-Resistance: The DMTH3002LPS-13 boasts an exceptionally low on-resistance, which translates into minimal power loss during operation and enhances overall energy efficiency.
  • High Power Density: Its compact PowerDI™5060-8 package allows for a high power density, ensuring that the device can handle substantial power levels without taking up excessive space on the circuit board.
  • Advanced Technology: Utilizing the latest advancements in MOSFET technology, this product achieves superior switching performance, which is essential for reducing switching losses in power supply applications.
  • Thermal Management: With an excellent thermal performance, the DMTH3002LPS-13 can operate reliably over a wide temperature range, ensuring stability and longevity of the device under various environmental conditions.

Applications

The DMTH3002LPS-13 is versatile and can be used in numerous applications, including:

  • DC-DC Converters
  • Power Management Systems
  • Motor Drives
  • Battery Management Systems
  • Computing and Networking Equipment

Product Specifications

The DMTH3002LPS-13 MOSFET features a drain-source voltage (V<sub>DS) of 30V, continuous drain current (I<sub>D) of 100A, and a power dissipation (P<sub>D) of 88W. Its threshold voltage (V<sub>GS(th)) is specified at 1.0V, making it suitable for low-voltage gate drive circuits. The device also includes a robust body diode, offering a fast recovery time which is beneficial in applications requiring efficient freewheeling and reverse current protection.

For engineers and designers looking for a reliable and high-performance power MOSFET, the DMTH3002LPS-13 from Diodes Incorporated represents an excellent choice. Its combination of low on-resistance, high power density, advanced technology, and thermal efficiency make it a go-to component for power conversion and management tasks in a variety of electronic systems.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Sanken
N-Channel MOS FET
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess