DMTH3004LFGQ-13 by Diodes Incorporated
The DMTH3004LFGQ-13 is a high-performance, surface-mount MOSFET from Diodes Incorporated, designed to deliver efficient power conversion with minimal losses. This product is part of the company's extensive range of semiconductor components, renowned for their reliability and cutting-edge technology.
Key Features
- High-Efficiency Power Conversion: The MOSFET is engineered to provide exceptional power conversion efficiency, which is crucial for reducing energy consumption in a wide array of electronic applications.
- Low RDS(on): It boasts a low on-resistance (RDS(on)), which translates to reduced voltage drops across the MOSFET and enhances overall system efficiency.
- PowerPAK® SO-8L Package: The DMTH3004LFGQ-13 comes in a compact PowerPAK® SO-8L package, which not only saves valuable board space but also ensures excellent thermal performance and power handling capabilities.
- High Continuous Drain Current: With a high continuous drain current (ID), this MOSFET can handle significant power levels, making it suitable for demanding applications.
- 100% UIS Tested: Each unit is UIS tested to guarantee robustness and consistent performance.
Applications
The DMTH3004LFGQ-13 is versatile and can be used in various applications, including:
- Power management solutions
- DC-DC converters
- Motor drives
- Battery-powered devices
- Computing and server systems
Technical Specifications
Some of the technical specifications of the DMTH3004LFGQ-13 include:
- Drain-Source Voltage (VDS): 30V
- Continuous Drain Current (ID): 40A
- RDS(on) at VGS=10V: 3.3mΩ
- Maximum Junction Temperature (TJ): 150°C
- Package: PowerPAK® SO-8L
Quality and Environmental Compliance
Diodes Incorporated ensures that the DMTH3004LFGQ-13 meets stringent quality standards and is compliant with environmental regulations. The component adheres to RoHS standards, minimizing the use of hazardous substances in its construction.
For engineers and designers looking for a MOSFET that combines efficiency, power handling, and compactness, the DMTH3004LFGQ-13 from Diodes Incorporated is an excellent choice. Its robust design and superior performance make it a go-to component for a wide range of power conversion applications.