EN
  • EN
  • DE

DMTH3004LK3Q

Part No DMTH3004LK3Q
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168315-DMTH3004LK3Q
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMTH3004LK3Q CAD Model

Description

Introducing the DMTH3004LK3Q from Diodes Incorporated

The DMTH3004LK3Q is a high-performance, automotive-compliant N-channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust product is designed to meet the rigorous demands of automotive applications, providing efficient power management and control with its advanced features and cutting-edge technology.

Key Features

  • High Current Capability: The DMTH3004LK3Q supports a continuous drain current (ID) of 40A, making it suitable for high-power applications.
  • Low On-Resistance: With an RDS(on) as low as 3.5 mΩ at VGS = 10V, this MOSFET ensures minimal conduction losses and improved overall efficiency.
  • High-Temperature Performance: Capable of operating at a junction temperature range of -55°C to +175°C, this device can handle challenging thermal environments.
  • Automotive Compliance: The DMTH3004LK3Q is AEC-Q101 qualified, ensuring reliability and performance under the stringent conditions typical of automotive applications.
  • PowerDI®5x6 Package: Encased in a compact PowerDI®5x6 package, it offers a space-saving solution without compromising on power handling or thermal performance.

Applications

The versatility of the DMTH3004LK3Q makes it an excellent choice for a variety of automotive applications, including:

  • Powertrain systems
  • Body control modules
  • Power management systems
  • DC/DC converters
  • Motor drives

Reliability and Protection

Diodes Incorporated has engineered the DMTH3004LK3Q with protection features to ensure long-term reliability. These include:

  • UVLO (Under Voltage Lock Out) to prevent operation at unsafe voltages.
  • Over-temperature protection that safeguards the device from thermal overstress.
  • Robust ESD (Electrostatic Discharge) protection.

With its combination of high performance, thermal efficiency, and compliance with automotive standards, the DMTH3004LK3Q is a superior choice for designers who require a reliable and efficient power management solution. Diodes Incorporated continues to innovate in the field of automotive electronics, offering components like the DMTH3004LK3Q that push the boundaries of performance and integration.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8570 $58.5700
25+ $4.8060 $120.1500
38+ $4.6558 $176.9204
52+ $4.5057 $234.2964
67+ $4.3555 $291.8185
89+ $3.9051 $347.5539
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess