EN
  • EN
  • DE

DMTH3004LPS-13

Part No DMTH3004LPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V PWRDI5060
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features N-Channel 30 V 22A (Ta), 145A (Tc) 3.2W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMTH3004
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869171-DMTH3004LPS-13
Ultra Librarian 3D Model Ultra Librarian DMTH3004LPS-13 CAD Model

Description

DMTH3004LPS-13 MOSFET by Diodes Incorporated

The DMTH3004LPS-13 is a high-performance, surface-mount MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This power MOSFET is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and switching with low on-resistance and a high threshold voltage.

Key Features

  • Low On-Resistance: The DMTH3004LPS-13 boasts an extremely low on-resistance, which translates to reduced conduction losses and higher efficiency in applications where it is deployed.
  • High Threshold Voltage: With a high threshold voltage, this MOSFET ensures reliable operation, especially in circuits that are sensitive to voltage variations.
  • PowerDI3333-8 Package: The device comes in a compact PowerDI3333-8 package, which not only saves valuable board space but also enhances thermal performance and reduces parasitic inductances.
  • High Continuous Drain Current: It supports a high continuous drain current, making it suitable for high-power applications.
  • Fast Switching Speed: The DMTH3004LPS-13 is characterized by its fast switching speed, contributing to improved performance in switching applications.
  • RoHS Compliant: In line with environmental regulations, this MOSFET is RoHS compliant, minimizing the environmental impact by avoiding the use of certain hazardous substances.

Applications

The versatility of the DMTH3004LPS-13 MOSFET makes it ideal for a wide range of applications, including:

  • Power management modules
  • DC/DC converters
  • Motor drives
  • Battery management systems
  • Load switches
  • High-efficiency power supplies

Whether you're designing consumer electronics, automotive systems, or industrial equipment, the DMTH3004LPS-13 provides the reliability and performance needed to enhance your project's power efficiency. With its robust construction and advanced features, this MOSFET from Diodes Incorporated is a solid choice for designers looking to optimize their power management solutions.

Technical Specifications

  • Drain-Source Voltage (V<sub>DS): 30V
  • Continuous Drain Current (I<sub>D): 8A
  • Power Dissipation (P<sub>D): 3.8W
  • Operating Temperature Range: -55°C to +150°C

For detailed specifications and application notes, please refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7794 $58.4550
185+ $0.6396 $118.3260
280+ $0.6195 $173.4600
390+ $0.5996 $233.8440
500+ $0.5796 $289.8000
670+ $0.5197 $348.1990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess