EN
  • EN
  • DE

DMTH43M8LFG-7

Part No DMTH43M8LFG-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V PWRDI3333 / N-Channel 40 V 24A (Ta), 100A (Tc) 2.62W (Ta), 65.2W (Tc) Surface Mount POWERDI3333-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 24A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Max) @ Id, Vgs 3mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 40.1 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2798 pF @ 20 V
FET Feature -
Power Dissipation (Max) 2.62W (Ta), 65.2W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package PowerDI3333-8
Package / Case 8-PowerVDFN
Base Product Number DMTH43
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1354774-DMTH43M8LFG-7
Ultra Librarian 3D Model Ultra Librarian DMTH43M8LFG-7 CAD Model

Description

DMTH43M8LFG-7 - A High-Efficiency MOSFET by Diodes Incorporated

The DMTH43M8LFG-7 is a state-of-the-art MOSFET product from Diodes Incorporated, designed for a wide range of applications that demand high efficiency and reliability. This MOSFET is part of Diodes Incorporated's extensive range of semiconductor products and is a testament to the company's commitment to providing innovative solutions to the electronics industry.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The DMTH43M8LFG-7 boasts a very low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications where it is deployed.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is suitable for high-frequency power switching applications, contributing to the reduction of switching losses.
  • PowerDI®5060-8 Package: The device comes in a compact PowerDI®5060-8 package, which not only saves space on the PCB but also enhances thermal performance and reliability.
  • Halogen and Lead-Free: In line with environmental standards, the DMTH43M8LFG-7 is both halogen and lead-free, making it a sustainable choice for eco-conscious manufacturers and consumers.

Applications

The versatility of the DMTH43M8LFG-7 allows it to be used in a variety of applications, including but not limited to:

  • DC/DC Converters
  • Power Management Functions
  • Load Switches
  • Battery Management Systems
  • Computing and Server Applications

Quality and Reliability

Diodes Incorporated is known for its rigorous quality control and the DMTH43M8LFG-7 is no exception. It is designed to meet the high standards set by the industry, ensuring long-term reliability and performance. This MOSFET is a robust component, capable of withstanding the demanding conditions of modern electronic devices.

In summary, the DMTH43M8LFG-7 from Diodes Incorporated is a high-performance, efficient, and environmentally friendly MOSFET that meets the needs of today's advanced electronic circuits. Its low on-resistance, high-speed switching capability, and compact footprint make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6573 $59.1570
215+ $0.5394 $115.9710
335+ $0.5225 $175.0375
460+ $0.5057 $232.6220
595+ $0.4888 $290.8360
795+ $0.4382 $348.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess