EN
  • EN
  • DE

DMTH6005LK3Q

Part No DMTH6005LK3Q
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821850-DMTH6005LK3Q
Ultra Librarian 3D Model Ultra Librarian DMTH6005LK3Q CAD Model

Description

Introducing the DMTH6005LK3Q from Diodes Incorporated

The DMTH6005LK3Q is a robust and efficient automotive-compliant MOSFET designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is specifically engineered to cater to the high demands of automotive applications, providing a reliable solution for power management challenges.

Constructed with advanced trench MOSFET technology, the DMTH6005LK3Q offers low on-resistance and a high continuous drain current, making it ideal for high-efficiency power conversion in modern automotive electronics. Its design is optimized to minimize on-state resistance while maintaining superior switching performance, which is crucial for reducing power losses in applications such as DC-DC converters, motor drives, and power control systems.

Key Features:

  • Low On-Resistance: The device boasts an extremely low on-resistance, which translates to reduced conduction losses and enhanced overall efficiency in power conversion systems.
  • High Continuous Drain Current: With its capability to handle a high continuous drain current, the DMTH6005LK3Q is suitable for applications that require robust current handling without compromising performance.
  • High-Temperature Operation: Certified for automotive applications, it can operate at high temperatures, ensuring reliability and performance under the hood where temperatures can rise significantly.
  • PowerDI®5x6 Package: Encased in a PowerDI®5x6 package, this MOSFET is not only space-efficient but also offers excellent thermal performance, which is critical for maintaining stability and longevity in automotive systems.

The DMTH6005LK3Q is AEC-Q101 qualified, signifying its compliance with the stringent requirements of automotive quality standards. This qualification assures users that the MOSFET will perform reliably in the harsh conditions typical of automotive environments, such as vibration, temperature extremes, and humidity.

Whether it's for powertrain systems, body electronics, or infotainment, the DMTH6005LK3Q from Diodes Incorporated stands out as a top-tier component that offers both performance and durability. Designers and engineers in the automotive sector can trust this MOSFET to deliver the efficiency and reliability required for today's advanced vehicle applications.

In summary, the DMTH6005LK3Q is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the automotive industry. Its combination of low on-resistance, high current handling, and robustness in high-temperature environments makes it an excellent choice for any automotive power management solution.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3789 $55.1560
90+ $1.1315 $101.8350
140+ $1.0961 $153.4540
190+ $1.0607 $201.5330
245+ $1.0254 $251.2230
330+ $0.9193 $303.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess